Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-SDH32G10-EFS2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-SDH32G10-EFS2
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4386
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Dec 2017 16:53:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card :
The short editorial description of PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card

SDHC, Class 10, 32GB, Black
More>>>
Short summary description PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card:
This short summary of the PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card data-sheet is auto-generated and uses the product title and the first six key specs.
PNY P-SDH32G10-EFS2, 32 GB, SDHC, Class 10, 20 MB/s, Black
Long summary description PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card :

PNY P-SDH32G10-EFS2. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 10, Read speed: 20 MB/s. Colour of product: Black

This is an auto-generated long summary of PNY P-SDH32G10-EFS2 32GB SDHC Class 10 memory card based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 11 expert reviews for PNY P-SDH32G10-EFS2 flash memory and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2012-02-29
This so-called ‘Professional’ card comes without any trimmings. All you'll find in the package is the memory card itself. There’s no protection or software for retrieving lost files.Here PNY has launched a card designed for image professionals… or at l...
Good Above average speeds: 23 MB/s reads and 22 MB/s writes, 32 GB capacity...
Bad No software for the retrieval of lost files, nor any protection case for the card, Not adapted to pro cameras...
Bottom line While not the fastest model we’ve tested, the PNY SDHC Professional 32 GB Class 10 delivers decent speeds. It should be sufficient for most consumer cameras on the market...
80%
digitalversus.com
Updated:
2012-04-20
As 'Professional' as the packaging may promise this card to be, PNY doesn't throw in any extras. There's therefore no sign of a protective case or file recovery software.This PNY SDHC card is aimed at image industry professionals. According to its tech...
Good About average data transfer speeds: 24 MBps read speed, 17 MBps write speed...
Bad No accessories (case, software, etc.), Not suitable for professional cameras...
Bottom line Although the packaging promises a 'Professional' memory card, this PNY 16 GB class 10 SDHC card doesn't transfer data fast enough for use with pro-level equipment. However, it's perfectly suitable for consumer compacts...
40%