location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PNY Memory 16GB SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY Check ‘PNY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory 16GB SDHC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-SD16GBHC4NGE-BX
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘PNY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 03:11:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name PNY Memory 16GB SDHC :
The long product name of PNY Memory 16GB SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Memory 16GB SDHC
More>>>
Short summary description PNY Memory 16GB SDHC:
This short summary of the PNY Memory 16GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

PNY Memory 16GB SDHC, 16 GB, SDHC, 14.4 MB/s

Long summary description PNY Memory 16GB SDHC:
This is an auto-generated long summary of PNY Memory 16GB SDHC based on the first three specs of the first five spec groups.

PNY Memory 16GB SDHC. Capacity: 16 GB, Flash card type: SDHC, Write speed: 14.4 MB/s

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:18:34
Uk has collected 8 expert reviews for PNY Memory 16GB SDHC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2011-09-23 16:18:33
Burst Mode Test The 9.4 MB/s write speed could really be felt in our 30-photo burst mode test. After the 11th shot, the frequency of our test camera’s shots slowed down. In fact, this memory card slowed the camera’s burst mode down to shoot one frame...
Good Pluses, Good read speed, Sufficient for a compact camera, Capacity: 16 GB, Price...
Bad Minuses, No protective case supplied, Write speeds too low for an SLR or professional camera...
60%
macnews.com
Updated:
2011-10-29 06:49:53
This card holds about 2,100 RAW or 4,300 JPEG Fine images from a 12-megapixel camera, or about 13 hours of SD and 4 hours of HD video, allowing you (in most cases) to shoot all day without offloading or switching cards. I shot about 8,000 RAW image...
90%
layersmagazine.com
Updated:
2011-10-29 06:49:55
In the digital age, when it comes to taking pictures or recording video, we don’t want to worry about capturing and storing our images. PNY has delivered a product to help in this regard: the 32-GB Optima Secure Digital High Capacity Memory Card...
Good Capacity and price...
Bad Could be faster...
90%
Country Distributor
United Kingdom 1 distributor(s)