Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB Mini Attaché Flash Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-FD1GB/MINI-RF
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3212
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 06 May 2019 01:09:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year
Long product name PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0 :
The short editorial description of PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0

1GB Mini Attaché USB 2.0 Flash Drive
More>>>
Short summary description PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0:
This short summary of the PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

PNY 1GB Mini Attaché Flash Drive, 1 GB, USB Type-A, 2.0

Long summary description PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.

PNY 1GB Mini Attaché Flash Drive. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:35
Testseek has collected 3 expert reviews for PNY 1GB Mini Attaché Flash Drive USB flash drive USB Type-A 2.0 and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
58%
Source Review comments Score
megaobzor.com/
Updated:
2016-11-15 02:24:35
В рамках Лаборатории MegaObzor.com рассмотрим флеш-накопитель PNY Mini Hook Attache 32GB . Линейку этих накопителей аккуратно представили год назад, в неё вошли варианты с разным объёмом данных - 32GB, 16GB, 8GB и 4GB. И несмотря на прошедший год, наш обз...
Bottom line За время эксплуатации PNY Mini Hook Attache 32GB проблем не выявлено. В ходе использования выявлены плюсы и минусы этого накопителя.Плюсами являются: металлический корпус, карабин, компактный размер, качество сборки.Минусами считаю - стоимость, USB 2.0.Уд...
0%
toptenreviews.com
Updated:
2016-11-15 02:24:35
The PNY Mini Attache is not a bad USB flash drive and has some good features. The reasons this drive scored lower is because doesn’t come with any preinstalled software, it only comes with a 1-year warranty and doesn’t offer many additional features.A...
75%
Laptopmag.com
Updated:
2016-11-15 02:24:35
Featuring a sturdy design and middle-of-the-road write speeds, the 8GB PNY Mini Attaché is a respectable flash drive. However, its read speeds are bottom-of-the-barrel and the warranty is lacking on this $25 device.DesignWith its basic black and blue...
Good Average write speed, Swivel cap design...
Bad Slow read speed, Short warranty, Lacks backup and encryption software...
Bottom line Despite the affordable $24.99 price, the PNY Mini Attaché isn’t a device that we can recommend over other USB drives because it lacks the aesthetics, features, and all-around performance that its rivals possess. Still, it offers a solid 8GB of stora...
40%
Show all
Customer service details