location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY Check ‘PNY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB Attaché Flash Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-FD01GU20-RF
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘PNY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one year
Long product name PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0 :
The long product name of PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GB USB 2.0 Attaché Flash Drive
More>>>
Short summary description PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0:
This short summary of the PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

PNY 1GB Attaché Flash Drive, 1 GB, USB Type-A, 2.0

Long summary description PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.

PNY 1GB Attaché Flash Drive. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:48
Uk has collected 15 expert reviews for PNY 1GB Attaché Flash Drive USB flash drive USB Type-A 2.0 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2016-11-15 02:24:48
The Attaché Storage doesn't come with any pre-loaded software, which is actually very unusual for a USB flash drive!The Attaché Storage USB flash drive is available in four different storage capacities (2 GB, 4 GB, 8 GB and 16 GB) and comes with a hand...
Good Stickers for customising or labelling the drive, Compact design, integrated connection cover...
Bad Middleoftheroad performances, Only one sticker supplied as standard...
Bottom line We reckon the only real reason you might buy the Attaché Storage flash drive would be for its handy sticker, as its performances are nothing to write home about...
40%
pocket-lint.com
Updated:
2016-11-15 02:24:48
The PNY Attaché Pro doesn’t really offer anything new but as all you can ask of a memory key is to be spacious, fast and secure, it ticks all the right boxes – we just wish it was a little smaller in physical size.>> Our score7/10>> Your scor...
Good Fast, works with Windows ReadyBoost...
Bad Rather large...
Bottom line This is a fast read/write key with plenty of space that only fails by being a little chunky...
70%
techradar.com
Updated:
2016-11-15 02:24:48
Flash storage really is one of those technologies that has crept up on everyone. Its now everywhere and is seemingly unstoppable.These latest 4GB and 8GB capacity thumb drives are appearing at ludicrously low prices and have helped replace the now nea...
Good Cost-effective...
Bad Limited in speed...
Bottom line Flash storage really is one of those technologies that has crept up on everyone. Its now everywhere and is seemingly unstoppable.These latest 4GB and 8GB capacity thumb drives are appearing at ludicrously low prices and have helped replace the now nea...
60%
technogog.com
Updated:
2016-11-15 02:24:48
Yesterday I looked at the PNY 16GB Attaché USB 2.0 Flash Drive, so today I figured I would check out the 32gb version. Not much of an introduction is needed here as it’s basically the same drive, but I’ve run it though my tests and compared it to the...
Good Well made drive, Decent speeds overall...
Bad A bit slow all around...
Bottom line When compared to other drives it seems the PNY 32GB Attaché USB 2.0 Flash Drive is a bit slow, but the drives I’ve compared it to are some of the fastest out there today so it’s fairly hard to beat them. All in all though the cost per gig...
80%
technogog.com
Updated:
2016-11-15 02:24:48
USB drives are and have always been one of my favorite tech gadgets, they’re just extremely useful. It seems they are advancing at an exponential rate, only a couple years ago we were excited about 64MB USB drives, now we can 64gb USB drives, the size...
Good Fast read and transfer from speeds, Well made drive...
Bad Slow write speeds...
Bottom line The PNY Attaché 16GB USB Drive is a nice little option for your portable storage needs. It’s smaller than many others out there making it nice and portable, and it seems well made to survive most of what our daily lives can throw at it. While i...
90%
computershopper.com
Updated:
2016-11-15 02:24:48
We dont have any major complaints about PNY’s Attaché USB flash drive, but it didnt excite us, either. Its an unremarkable, workman-like model, and you can find a better value for a USB key.The Attaché is small, cheap, light, and more...
Good Cheap; available at many major retail chains...
Bad Very slow write speed; below-average write speed...
70%
topreviewshop.com
Updated:
2016-11-15 02:24:48
USB flash memory drives are becoming extremely commonplace today, and their usage has basically become mainstream. With hundreds of brands with multiple features and size offerings, its hard to tell a good USB flash disk from a bad one. Transfer speed...
Good High speed data transfer, small size fits easily into cramped usb ports, cap snaps firmly on the back, Windows ReadyBoost compatible...
Bad No neck strap or keychain included, no software included.
Bottom line USB flash memory drives are becoming extremely commonplace today, and their usage has basically become mainstream. With hundreds of brands with multiple features and size offerings, its hard to tell a good USB flash disk from a bad one. Transfer speed...
80%
Laptopmag.com
Updated:
2016-11-15 02:24:48
Despite impressive write speeds, we’re not taken with this flash drive’s short warranty and so-so read speeds.
Good Fast write speed, Sturdy build...
Bad Short warranty, Slow read speed, Plain design, Removable cap instead of slide-out USB connector...
Bottom line Despite the affordable price, the PNY Attaché isn’t a flash drive that we can recommend over the SanDisk Cruzer Titanium Plus or OCZ Technology Rally2 as those drives feature superior aesthetics, longer warranties, and more impressive read speeds. U...
50%
pcmag.com
Updated:
2016-11-15 02:24:48
Its a shame that the PNY Attaché ($69.99 list) is no more exciting in design than the freebie USB flash drives given out at a trade show. Its a little surprising, too, because the Attaché is in a 2.0 version. The drive version we tested is not yet...
Good Street price as low as $30.
Bad Removable (and losable) cap, no lanyard or case, no Linux support, one-year warranty.
Bottom line The PNY Attaché, the least interesting to look at among the USB flash drives here, also offers the least in the way of extras and performance. Its upside is its probably got the lowest price on the street...
60%
Brand Image Product code Product Stock Price from
PNY

PNY 2GB Attaché Flash Drive USB flash drive USB Type-A 2.0
(show image)
P-FD02GU20-RF 2GB Attaché Flash Drive 0.00
(excl. VAT)
0 (incl. VAT)
PNY

PNY 4GB Attaché Flash Drive USB flash drive USB Type-A 2.0
(show image)
P-FD04GU20-RF 4GB Attaché Flash Drive 0.00
(excl. VAT)
0 (incl. VAT)
PNY

PNY 8GB Attaché Flash Drive USB flash drive USB Type-A 2.0
(show image)
P-FD08GU20-RF 8GB Attaché Flash Drive 0.00
(excl. VAT)
0 (incl. VAT)
PNY

PNY Attaché USB flash drive 0.128 GB USB Type-A 2.0
(show image)
P-FD128U20-RF Attaché 0.00
(excl. VAT)
0 (incl. VAT)
PNY

PNY Attaché USB flash drive 16 GB USB Type-A 2.0
(show image)
P-FD16GU20-RF Attaché 0.00
(excl. VAT)
0 (incl. VAT)
PNY

PNY 256MB Attaché Flash Drive USB flash drive 0.256 GB USB Type-A 2.0
(show image)
P-FD256U20-RF 256MB Attaché Flash Drive 0.00
(excl. VAT)
0 (incl. VAT)