Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB CompactFlash
- - 20 MB/s
- - Black
Long product name PNY Optima Pro Compact Flash 8 GB CompactFlash
:
Optima Pro Compact Flash
The long product name of PNY Optima Pro Compact Flash 8 GB CompactFlash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Optima Pro Compact Flash
More>>>
Short summary description PNY Optima Pro Compact Flash 8 GB CompactFlash:
This short summary of the PNY Optima Pro Compact Flash 8 GB CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
PNY Optima Pro Compact Flash, 8 GB, CompactFlash, 20 MB/s, 20 MB/s, Black
Long summary description PNY Optima Pro Compact Flash 8 GB CompactFlash:
This is an auto-generated long summary of PNY Optima Pro Compact Flash 8 GB CompactFlash based on the first three specs of the first five spec groups.
PNY Optima Pro Compact Flash. Capacity: 8 GB, Flash card type: CompactFlash, Read speed: 20 MB/s, Write speed: 20 MB/s. Product colour: Black