Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB CompactFlash
- - 20 MB/s
- - X-speed rating: 133
- - Black
Warranty:
Lifetime warranty and free technical support.
Long product name PNY 16GB Optima Pro Compact Flash™ High Speed 133X CompactFlash
:
16GB Optima Pro Compact Flash™ High Speed 133X
The long product name of PNY 16GB Optima Pro Compact Flash™ High Speed 133X CompactFlash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB Optima Pro Compact Flash™ High Speed 133X
More>>>
Short summary description PNY 16GB Optima Pro Compact Flash™ High Speed 133X CompactFlash:
This short summary of the PNY 16GB Optima Pro Compact Flash™ High Speed 133X CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
PNY 16GB Optima Pro Compact Flash™ High Speed 133X, 16 GB, CompactFlash, 20 MB/s, 20 MB/s, Black
Long summary description PNY 16GB Optima Pro Compact Flash™ High Speed 133X CompactFlash:
This is an auto-generated long summary of PNY 16GB Optima Pro Compact Flash™ High Speed 133X CompactFlash based on the first three specs of the first five spec groups.
PNY 16GB Optima Pro Compact Flash™ High Speed 133X. Capacity: 16 GB, Flash card type: CompactFlash, Read speed: 20 MB/s, Write speed: 20 MB/s. Product colour: Black