Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB MicroSDHC
- - 15 MB/s
- - Blue
Long product name PNY Secure Digital High Capacity HP 32 GB MicroSDHC
:
Secure Digital High Capacity HP - 32 GB
The long product name of PNY Secure Digital High Capacity HP 32 GB MicroSDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Secure Digital High Capacity HP - 32 GB
More>>>
Short summary description PNY Secure Digital High Capacity HP 32 GB MicroSDHC:
This short summary of the PNY Secure Digital High Capacity HP 32 GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.
PNY Secure Digital High Capacity HP, 32 GB, MicroSDHC, 15 MB/s, 7.5 MB/s, Blue
Long summary description PNY Secure Digital High Capacity HP 32 GB MicroSDHC:
This is an auto-generated long summary of PNY Secure Digital High Capacity HP 32 GB MicroSDHC based on the first three specs of the first five spec groups.
PNY Secure Digital High Capacity HP. Capacity: 32 GB, Flash card type: MicroSDHC, Read speed: 15 MB/s, Write speed: 7.5 MB/s. Product colour: Blue