Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GDDR2
- - 2560 x 1600 pixels 64 bit 6.4 Gbit/s PCI Express x16
- - DirectX version: 10 OpenGL version: 2.1
Long product name PNY Quadro FX370 GDDR2
:
Quadro FX 370 - 256 MB - GDDR2
The long product name of PNY Quadro FX370 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Quadro FX 370 - 256 MB - GDDR2
More>>>
Short summary description PNY Quadro FX370 GDDR2:
This short summary of the PNY Quadro FX370 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.
PNY Quadro FX370, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express x16
Long summary description PNY Quadro FX370 GDDR2:
This is an auto-generated long summary of PNY Quadro FX370 GDDR2 based on the first three specs of the first five spec groups.
PNY Quadro FX370. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active