PNY logo

PNY Key Attaché 32GB USB flash drive USB Type-A 2.0 Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10253
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
2 years
Long product name PNY Key Attaché 32GB USB flash drive USB Type-A 2.0 Grey:

Key Attaché 32GB, Grey, USB 2.0, 2.3g

Short summary description PNY Key Attaché 32GB USB flash drive USB Type-A 2.0 Grey:

PNY Key Attaché 32GB, 32 GB, USB Type-A, 2.0, 25 MB/s, Capless, Grey

Long summary description PNY Key Attaché 32GB USB flash drive USB Type-A 2.0 Grey:

PNY Key Attaché 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 8 MB/s. Form factor: Capless. Weight: 2.3 g. Product colour: Grey

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.