location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNY Check ‘PNY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XLR8™ 2GB (2 x 1GB) DDR2 800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D22GX64XL-5
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘PNY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GB DDR2 800 MHz
  • - CAS latency: 5
  • - 1.9 V
Long product name PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz :
The long product name of PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XLR8™ 2GB (2 x 1GB) DDR2 800 (PC2-6400) CAS 5 Dual Channel Memory Kit SLI-Ready with EPP
More>>>
Short summary description PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz:
This short summary of the PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

PNY XLR8™ 2GB (2 x 1GB) DDR2 800, 2 GB, DDR2, 800 MHz

Long summary description PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz:
This is an auto-generated long summary of PNY XLR8™ 2GB (2 x 1GB) DDR2 800 memory module 800 MHz based on the first three specs of the first five spec groups.

PNY XLR8™ 2GB (2 x 1GB) DDR2 800. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 5