Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PNL-tec X-760 760W ATX Black power supply unit

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PNL-tec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-760
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21350031
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PNL-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5233
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 03:32:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description PNL-tec X-760 760W ATX Black power supply unit:
This short summary of the PNL-tec X-760 760W ATX Black power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
PNL-tec X-760, 760 W, 100 - 240, 50/60, 80%, ATX, Black
Long summary description PNL-tec X-760 760W ATX Black power supply unit :

PNL-tec X-760. Total power: 760 W, AC input voltage: 100 - 240, AC input frequency: 50/60. Power supply unit (PSU) form factor: ATX. Colour of product: Black. Dimensions (WxDxH): 150 x 160 x 86 mm, Maximum current: 63 A

This is an auto-generated long summary of PNL-tec X-760 760W ATX Black power supply unit based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.