location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27-B6B-0109A110
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2022 19:19:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: USB
Long product name Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black :
The long product name of Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OpticBook 4600
More>>>
Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black:
The official description of Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SEE™ Technology

Plustek's patent pending SEE™ (Shadow Elimination Element) Technology. integrates mechanical, optical, and software technologies to provide clear images within 2mm of the book spine. Shadows and text distortion found on books scanned by traditional scanners are eliminated.

Fast A4 Size Scanning

Large format scanning of A4 size books up to 8.5" x 11.7"
Scanning speed of 3.2 seconds at 300 dpi for an A4 size color page

Easy to use

One-touch button for performing pre-set scanning tasks allows you to scan books faster and more efficiently.

NewSoft Presto! ImageFolio 4.5

ImageFolio is a comprehensive multimedia image-processing program. You can create new images by using the ImageFolio's powerful tools. This sophisticated set of image-editing tools enables you to quickly create new images or enhance pre-existing ones.

- Complete image-tuning functions.
- Easy to manage and preview image files.
- Monitor Gamma adjustment.
- TWAIN interface support for automatic fine-tuning during scanning.
- Support TIF, PCX, BMP, TGA, JPG, PCD, WMF, and PNG file format. (PC)

Image Manager functions as an image database and uses folders to manage and preview files.

Short summary description Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black:
This short summary of the Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticBook 4600, 216 x 297 mm, 1200 x 1200 DPI, 48 bit, 24 bit, Flatbed scanner, Black

Long summary description Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black:
This is an auto-generated long summary of Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black based on the first three specs of the first five spec groups.

Plustek OpticBook 4600. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Scan to: E-mail, File, OCR. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Performance
Sensor type *
CCD
Scan to
E-mail, File, OCR
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
System requirements
Minimum storage drive space
500 MB
Minimum RAM
128 MB
Minimum processor
Pentium II
Compatible operating systems
Windows 2000 / XP / Vista / 7
USB required
Yes
Weight & dimensions
Width
450 mm
Depth
283.5 mm
Height
93.8 mm
Weight
3.9 kg
Other features
Scan time
3.2 s
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:56:51
Uk has collected 6 expert reviews for Plustek OpticBook 4600 Flatbed scanner 1200 x 1200 DPI A4 Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2014-09-21 02:56:49
Plustek’s OpticBook 4600 is different from most desktop scanners. Whereas others are designed for getting your photographs and magazine pages onto your computer, the OpticBook 4600 concentrates on digitising books. It’s therefore not ideal for photo...
0%
pcadvisor.co.uk
Updated:
2014-09-21 02:56:49
The Plustek OpticBook 4600 is a 48-bit USB colour flatbed scanner that is easy to install and can digitise documents, books, and photos. This £560 Plustek OpticBook 4600 scanner weighs roughly 3.9kg and comes bundled with scanning, document manageme...
Bottom line The Plustek OpticBook 4600 handled OCR work very nicely, but for PDFs and other image scans you may have to invest a fair amount of time and manual labour to obtain pristine copies. That drawback, coupled with the Plusteks high price, makes the OptiB...
60%
techworld.com
Updated:
2014-09-21 02:56:49
The Plustek OpticBook 4600 is a 48-bit USB colour flatbed scanner that is easy to install and can digitise documents, books, and photos.This £560 Plustek OpticBook 4600 scanner weighs roughly 3.9kg and comes bundled with scanning, document management...
Bottom line The Plustek OpticBook 4600 handled OCR work very nicely, but for PDFs and other image scans you may have to invest a fair amount of time and manual labour to obtain pristine copies. That drawback, coupled with the Plustek's high price, makes the OptiB...
0%
justechn.com
Updated:
2014-09-21 02:56:50
For a long time now, scanners have been a great way to make copies of photos and documents. On the other hand, books have always presented a unique problem for scanners. They are not flat, and so they do not fit well, and always leave a black shadowy are...
Bottom line The scanner is really nice and it produces really great scans. If you are a student or librarian or anyone else that makes a lot of scans or copies of books, then this scanner could save you a lot of time and money. It is small enough to take with you...
0%
computershopper.com
Updated:
2014-09-21 02:56:50
Plusteks OpticBook 4600 is a flatbed scanner equally adept at handling documents and photos. The steep $699 price will keep most home users away, but for offices, libraries, and anyone else who needs to digitize hard-copy documents—especiall...
Good Easy setup; accurately captures text from books, even print near spine; fast scan times; complete software bundle...
Bad Pricey; no scan-to-USB function; each bundled application has its own install routine...
Bottom line The Plustek OpticBook scanner is priced too high for normal home or small-office use, but if you need to digitize a lot of books, it may be worth the expense...
75%