Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartPhoto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0178
Category
With a scanner you can make all your documents, pictures and photos digital.
scanners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13442
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver :
The short editorial description of Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver

SmartPhoto F50 - CMOS, 3600 dpi x 3600 dpi, 24 bit/pixel, Dynamic Range 2.0
More>>>

Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver:
The official marketing text of Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver as supplied by the manufacturer
Compact & mobile film scanner
SamrtPhoto F50, a light weight film scanner is readily available. The size of SamrtPhoto F50 is almost the size of your palm. You can use it at home when having a party with friends or relatives or at work. As well as you can store it anywhere.

USB bus power
The widely used USB interface provides an excellent digital image transmission and bus-power so there's no need for an AC adapter or batteries. This USB 2.0 cable is designed to connect SmartPhoto F50 directly to your computer's USB port. It works without any complicated setting process.

High quality image
SmartPhoto F50 is an economical 35mm-film scanner and a high-resolution 5.0 Mage pixel sensor. With automatic color balance and exposure control, it converts your films and slides into 1800dpi high-quality images.

Fast and real-time preview
SamrtPhoto F50 can convert your tones of films and slides into digital format in 8 seconds. Also, it provides you to see the real-time preview of your films and slides in full color that allows you to adjust your image before you scan it.

Two one-touch buttons
It¡¦s very easy to operate the SamrtPhoto F50. What you need to do only is press two buttons then the images will come up on your screen automatically. Press the right button for scanning the films and press the left button for scanning the slides. Those images can be preserved in your PCs or digital photo-frames, or even can be e-mailed to your family and friends.

Two film holders are provided
One is for slides, holds up to four mounted slides. The other is for filmstrips, holds a piece of filmstrip, up to 6 frames. Using the film holder, the media are well protected. There will be no physical contact with the media during the scanning process.
Short summary description Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver:
This short summary of the Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Plustek SmartPhoto F50, 36.8 x 25.4 mm, 1800 x 1800 DPI, Film/slide scanner, Silver, CMOS, TWAIN
Long summary description Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver :

Plustek F50, SmartPhoto. Maximum scan size: 36.8 x 25.4 mm, Optical scanning resolution: 1800 x 1800 DPI. Scanner type: Film/slide scanner, Colour of product: Silver. Sensor type: CMOS, Supported network protocols: TWAIN. Standard interfaces: USB 2.0. Minimum hard disk space: 500 MB, Minimum RAM: 512 MB, Minimum processor: Pentium III

This is an auto-generated long summary of Plustek SmartPhoto F50 Film/slide scanner 1800 x 1800DPI Silver based on the first three specs of the first five spec groups.
Scanning
Maximum scan size *
36.8 x 25.4 mm
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1800 x 1800 DPI
Colour scanning *
Indicates whether this product scans in colour.
Yes
Film scanning *
Device made for scanning photographic film directly into a computer without the use of any intermediate printmaking. It provides several benefits over using a flatbed scanner to scan in a print of any size: the photographer has direct control over cropping and aspect ratio from the original, unmolested image on film; and many film scanners have special software or hardware that removes scratches and film grain and improves color reproduction from film.
Yes
Design
Scanner type *
Indicates the type of scanner this product is.
Film/slide scanner
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TWAIN
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista, 7 & MAC
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
308.5 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
155 x 100 x 104 mm
Dynamic range
2 dB
Country Distributor
Deutschland 2 distributor(s)
Danmark 1 distributor(s)