More>>>
Short summary description Plieger Type 22, 400 x 1000:
This short summary of the Plieger Type 22, 400 x 1000 data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Type 22, 400 x 1000, Grey, Double panel, double convector (Type 22), Panel radiator, Horizontal, ISSO, Kiwa, CE, 1274 W
Long summary description Plieger Type 22, 400 x 1000:
This is an auto-generated long summary of Plieger Type 22, 400 x 1000 based on the first three specs of the first five spec groups.
Plieger Type 22, 400 x 1000. Product colour: Grey, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1274 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 1000 mm, Height: 400 mm, Depth: 100 mm