location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger 7340653 central heating radiator Black Single panel, single convector (Type 11) Panel radiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7340653
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7340653 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238327181
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger 7340653 central heating radiator Black Single panel, single convector (Type 11) Panel radiator:
This short summary of the Plieger 7340653 central heating radiator Black Single panel, single convector (Type 11) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger 7340653, Black, Single panel, single convector (Type 11), Panel radiator, Vertical, ISSO, Kiwa, CE, 281 W

Long summary description Plieger 7340653 central heating radiator Black Single panel, single convector (Type 11) Panel radiator:
This is an auto-generated long summary of Plieger 7340653 central heating radiator Black Single panel, single convector (Type 11) Panel radiator based on the first three specs of the first five spec groups.

Plieger 7340653. Product colour: Black, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 281 W, Maximum operating pressure: 10 bar, Maximum operating temperature: 110 °C. Length: 400 mm, Height: 500 mm, Depth: 70 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger 7341220 central heating radiator Grey Single panel, single convector (Type 11) Panel radiator
(show image)
7341220 7341220 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340638 central heating radiator Black, Graphite Single panel, single convector (Type 11) Panel radiator
(show image)
7340638 7340638 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340623 central heating radiator Anthracite, Metallic Single panel, single convector (Type 11) Panel radiator
(show image)
7340623 7340623 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340593 central heating radiator Aluminium, Grey Single panel, single convector (Type 11) Panel radiator
(show image)
7340593 7340593 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340578 central heating radiator Grey, Pearl Single panel, single convector (Type 11) Panel radiator
(show image)
7340578 7340578 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340563 central heating radiator Metallic, Silver Single panel, single convector (Type 11) Panel radiator
(show image)
7340563 7340563 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340548 central heating radiator Sand Single panel, single convector (Type 11) Panel radiator
(show image)
7340548 7340548 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340532 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator
(show image)
7340532 7340532 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340522 central heating radiator Beige Single panel, single convector (Type 11) Panel radiator
(show image)
7340522 7340522 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340652 central heating radiator Black Single panel, single convector (Type 11) Panel radiator
(show image)
7340652 7340652 0.00
(excl. VAT)
0 (incl. VAT)