Plieger 7340622 central heating radiator Anthracite, Metallic Single panel, single convector (Type 11) Panel radiator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6487
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7340622 central heating radiator Anthracite, Metallic Single panel, single convector (Type 11) Panel radiator:

Plieger 7340622, Anthracite, Metallic, Single panel, single convector (Type 11), Panel radiator, Horizontal, CE, 422 W

Long summary description Plieger 7340622 central heating radiator Anthracite, Metallic Single panel, single convector (Type 11) Panel radiator:

Plieger 7340622. Product colour: Anthracite, Metallic, Type: Single panel, single convector (Type 11), Product type: Panel radiator. Heating capacity in watts: 422 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 600 mm, Height: 500 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.