Plieger 7340538 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6373
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7340538 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator:

Plieger 7340538, Sand, Double panel, double convector (Type 22), Panel radiator, Horizontal, 1147 W, Side

Long summary description Plieger 7340538 central heating radiator Sand Double panel, double convector (Type 22) Panel radiator:

Plieger 7340538. Product colour: Sand, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1147 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 1000 mm, Height: 400 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.