This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plieger 7340484 central heating radiator White Double panel, double convector (Type 22) Panel radiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7340484
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7340484 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238325484
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2148
This statistic is based on the 96984 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2018 09:17:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger 7340484 central heating radiator White Double panel, double convector (Type 22) Panel radiator:
This short summary of the Plieger 7340484 central heating radiator White Double panel, double convector (Type 22) Panel radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger 7340484, White, Double panel, double convector (Type 22), Panel radiator, Horizontal, ISSO, Kiwa, СE, 1098 W

Long summary description Plieger 7340484 central heating radiator White Double panel, double convector (Type 22) Panel radiator:
This is an auto-generated long summary of Plieger 7340484 central heating radiator White Double panel, double convector (Type 22) Panel radiator based on the first three specs of the first five spec groups.

Plieger 7340484. Product colour: White, Type: Double panel, double convector (Type 22), Product type: Panel radiator. Heating capacity in watts: 1098 W, Radiator connection: Side, Maximum operating pressure: 10 bar. Length: 80 cm, Height: 500 mm, Depth: 100 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger 7340559 central heating radiator Metallic, Silver Double panel, double convector (Type 22) Panel radiator
(show image)
7340559 7340559 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340574 central heating radiator Grey, Pearl Double panel, double convector (Type 22) Panel radiator
(show image)
7340574 7340574 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340618 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340618 7340618 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340625 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340625 7340625 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340615 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340615 7340615 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340611 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340611 7340611 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340617 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340617 7340617 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340614 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340614 7340614 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340619 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340619 7340619 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger 7340624 central heating radiator Anthracite, Metallic Double panel, double convector (Type 22) Panel radiator
(show image)
7340624 7340624 0.00
(excl. VAT)
0 (incl. VAT)