location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Florence 7253475 central heating radiator Grey 2-columns Design radiator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Florence
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7253475
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7253475
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238333946
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:09:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger Florence 7253475 central heating radiator Grey 2-columns Design radiator:
This short summary of the Plieger Florence 7253475 central heating radiator Grey 2-columns Design radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Florence 7253475, Grey, 2-columns, Design radiator, Vertical, CE, 903 W

Long summary description Plieger Florence 7253475 central heating radiator Grey 2-columns Design radiator:
This is an auto-generated long summary of Plieger Florence 7253475 central heating radiator Grey 2-columns Design radiator based on the first three specs of the first five spec groups.

Plieger Florence 7253475. Product colour: Grey, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 903 W, Radiator connection: Right bottom. Length: 322 mm, Height: 1800 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger Florence 7253337 central heating radiator Metallic, Silver 2-columns Design radiator
(show image)
7253337 7253337 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Florence 7253333 central heating radiator White 2-columns Design radiator
(show image)
7253333 7253333 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Florence 7253332 central heating radiator White 2-columns Design radiator
(show image)
7253332 7253332 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Florence 7253338 central heating radiator Grey, Pearl 2-columns Design radiator
(show image)
7253338 7253338 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Florence 7253335 central heating radiator Beige 2-columns Design radiator
(show image)
7253335 7253335 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Florence 7253334 central heating radiator White 2-columns Design radiator
(show image)
7253334 7253334 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Florence 7253339 central heating radiator Aluminium, Grey 2-columns Design radiator
(show image)
7253339 7253339 0.00
(excl. VAT)
0 (incl. VAT)