More>>>
Short summary description Plieger Siena Enkel 7253395 central heating radiator Grey 1-column Design radiator:
This short summary of the Plieger Siena Enkel 7253395 central heating radiator Grey 1-column Design radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Siena Enkel 7253395, Grey, 1-column, Design radiator, Vertical, CE, 766 W
Long summary description Plieger Siena Enkel 7253395 central heating radiator Grey 1-column Design radiator:
This is an auto-generated long summary of Plieger Siena Enkel 7253395 central heating radiator Grey 1-column Design radiator based on the first three specs of the first five spec groups.
Plieger Siena Enkel 7253395. Product colour: Grey, Type: 1-column, Product type: Design radiator. Heating capacity in watts: 766 W, Radiator connection: Middle bottom. Length: 318 mm, Height: 1800 mm