location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Lucca 7253361 central heating towel rail Ladder towel rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lucca
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7253361
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7253361
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238324807
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger Lucca 7253361 central heating towel rail Ladder towel rail:
This short summary of the Plieger Lucca 7253361 central heating towel rail Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Lucca 7253361, Ladder towel rail, Straight, Wall-mounted, Metallic, Silver, CE, 660 W

Long summary description Plieger Lucca 7253361 central heating towel rail Ladder towel rail:
This is an auto-generated long summary of Plieger Lucca 7253361 central heating towel rail Ladder towel rail based on the first three specs of the first five spec groups.

Plieger Lucca 7253361. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 660 W. Length: 600 mm, Height: 1215 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger Lucca 7253356 central heating towel rail Ladder towel rail
(show image)
7253356 7253356 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253363 central heating towel rail Ladder towel rail
(show image)
7253363 7253363 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253362 central heating towel rail Ladder towel rail
(show image)
7253362 7253362 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253359 central heating towel rail Ladder towel rail
(show image)
7253359 7253359 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253358 central heating towel rail Ladder towel rail
(show image)
7253358 7253358 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lucca 7253357 central heating towel rail Ladder towel rail
(show image)
7253357 7253357 0.00
(excl. VAT)
0 (incl. VAT)