Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Shock-Proof HDD (2.5" ) 120 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-SP12U/T3
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPlextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7495
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive :
The short editorial description of Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive

Hard Disk 120GB Shockproof 2 5" / 5400rpm / 8 MB / USB 2.0
More>>>
Short summary description Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive:
This short summary of the Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Plextor Portable Shock-Proof HDD (2.5" ) 120 GB, 120 GB, 2.5", 2.0, 5400 RPM

Long summary description Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive:
This is an auto-generated long summary of Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive based on the first three specs of the first five spec groups.

Plextor Portable Shock-Proof HDD (2.5" ) 120 GB. HDD capacity: 120 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Uk has collected 4 expert reviews for Plextor Portable Shock-Proof HDD (2.5" ) 120 GB external hard drive and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Nl heeft 4 proffesionele recensies verzameld voor Plextor Portable Shock-Proof HDD (2.5" ) 120 GB externe harde schijf. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Fr a recueilli 4 avis d’experts pour Plextor Portable Shock-Proof HDD (2.5" ) 120 GB disque dur externe 120 Go et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
De hat 4 Expertenmeinungen über Plextor Portable Shock-Proof HDD (2.5" ) 120 GB Externe Festplatte eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Testseek ha raccolto 4 recensioni da parte di esperti per Plextor Portable Shock-Proof HDD (2.5" ) 120 GB disco rigido esterno e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Es ha coleccionado 4 opiniones de expertos para Plextor Portable Shock-Proof HDD (2.5" ) 120 GB disco duro externo y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Dk har samlet 4 ekspertanmeldelser for Plextor Portable Shock-Proof HDD (2.5" ) 120 GB ekstern harddisk og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:47:41
Se har samlat in 4 experttester för Plextor Portable Shock-Proof HDD (2.5" ) 120 GB externa hårddiskar och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
itreviews.com
Updated:
2011-09-23 15:47:37
robust and compact 80GB portable hard drive: There are three effective ways of carrying data around with you: for small amounts, say up to a couple of gigabytes, you can use flash drives, and for up to five gigabytes there are rewritable DVDs...
0%
v3.co.uk
Updated:
2011-09-23 15:47:40
A lightweight hard disk that offers 80Gb of storage space in your pocket...
80%
Show all
Customer service details