location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plextor Mini Digital HDTV Receiver Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor Check ‘Plextor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Digital HDTV Receiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-HDTV500U-NA
Category:
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes Check ‘Plextor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plextor Mini Digital HDTV Receiver Grey :
The long product name of Plextor Mini Digital HDTV Receiver Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Digital HDTV Receiver - USB
More>>>
Short summary description Plextor Mini Digital HDTV Receiver Grey:
This short summary of the Plextor Mini Digital HDTV Receiver Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Plextor Mini Digital HDTV Receiver, 4:3, 16:9, Grey, 13.8 mm, 19.8 g, 512 MB, 71.2 x 13.8 x 28.1 mm

Long summary description Plextor Mini Digital HDTV Receiver Grey:
This is an auto-generated long summary of Plextor Mini Digital HDTV Receiver Grey based on the first three specs of the first five spec groups.

Plextor Mini Digital HDTV Receiver. Aspect ratio: 4:3, 16:9. Product colour: Grey. Height: 13.8 mm, Weight: 19.8 g. Minimum RAM: 512 MB. Dimensions (WxDxH): 71.2 x 13.8 x 28.1 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:40:15
Uk has collected 4 expert reviews for Plextor Mini Digital HDTV Receiver Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Bootdaily.com
Updated:
2011-09-23 15:40:03
Watching High-Definition content on a PC is more popular than ever before and there is a wide variety of products to choose from for HDTV viewing. Widescreen LCD monitors on both Desktop and Notebook PCs are selling at a reckless pace which is helping...
80%
Laptopmag.com
Updated:
2011-09-23 15:40:11
The Plextor Mini Digital HDTV Receiver may have a difficult time winning over prospective viewers. While USB tuners are a cheap way for consumers to dip a toe into the torrid waters of HDTV, we didnt get much more than a handful of over-the-air channe...
Good Good picture quality, Compact design...
Bad Large cardboard antenna with Plextor branding, Hefty system requirements for HD viewing/recording, Terrible bundled software...
0%