Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plextor PX-130A optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plextor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX-130A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-130A
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plextor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3655
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plextor PX-130A optical disc drive Internal :
The short editorial description of Plextor PX-130A optical disc drive Internal

Internal E-IDE DVD-ROM drive
More>>>
Short summary description Plextor PX-130A optical disc drive Internal:
This short summary of the Plextor PX-130A optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Plextor PX-130A, 0.5 MB, 50x, 16x, 16x, 800 g, 148 x 42.2 x 177.5 mm

Long summary description Plextor PX-130A optical disc drive Internal:
This is an auto-generated long summary of Plextor PX-130A optical disc drive Internal based on the first three specs of the first five spec groups.

Plextor PX-130A. Drive device, buffer size: 0.5 MB. CD read speed: 50x, DVD+R read speed: 16x, DVD-R read speed: 16x. Weight: 800 g. Dimensions (WxDxH): 148 x 42.2 x 177.5 mm. DVD read speed: 16x

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Uk has collected 2 expert reviews for Plextor PX-130A optical disc drive Internal but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Nl heeft 2 proffesionele recensies voor Plextor PX-130A optisch schijfstation Intern verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Fr a recueilli 2 avis d’experts pour Plextor PX-130A lecteur de disques optiques Interne mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
De hat 2 Expertenmeinungen für Plextor PX-130A Optisches Laufwerk Eingebaut zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Testseek ha raccolto 2 recensioni d aparte di esperti per Plextor PX-130A lettore di disco ottico Interno ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Es ha coleccionado 2 opiniones de expertos para Plextor PX-130A unidad de disco óptico Interno pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Dk har samlet 2 ekspertanmeldelser for Plextor PX-130A optisk diskdrev Intern men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
Se har samlat in 2 experttester för Plextor PX-130A optiska enheter Intern men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:54:34
0%
Source Review comments Score
pc-experience.de
Updated:
2017-04-23 02:30:39
Plextor PX-130A DVD-ROM Laufwerk -Kurztest- Plextor PX-130A DVD-ROM Laufwerk -Kurztest- Einleitung: Die derzeitigen DVD-ROM Laufwerke fristen ein erstaunlich bemitleidenswertes Dasein: kaum jemand kauft sie oder nimmt sie überhaupt noch wahr. Auf Grund...
Bottom line Es spricht nichts dagegen auch weiterhin gute DVD-ROM Laufwerke einzusetzen, wenn sie denn gut sind, das Plextor PX-130A hat diesbezüglich überzeugende Argumente geliefert. Es liest zwar keine DVD-RAM Datenträger aus, aber das ist sicherlich leicht zu...
0%
Cdrinfo.com
Updated:
2017-03-01 08:54:34
A DVD-ROM device is always welcome, whether its for reading or ripping purposes. With that in mind, Plextor has released its latest DVD-ROM model, the PX-130A, with 16X max DVD reading speed and 50X for CD. In the ensuing pages, we will see how this...
Bottom line The Plextor PX-130A DVD-ROM is a great addition to the DVD-ROM market. A fast DVD-ROM reader, with either Single Layer or Dual Layer media, as well as CD media. Its DVD error correction capabilities are unparalleled, as it managed to read flawlessly...
0%
Show all
Customer service details