location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi Office WO100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WO100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Ear-hook Headset
  • - Wireless 106 m
  • - Intraaural
Long product name POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey :
The long product name of POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Savi Office WO100 - 106m, Desk Phone, PC, 23g, DSP
More>>>
POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey:
The official description of POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free to Choose Any Source For Your Phone Calls. But You Can Stay With A Single Headset.

Hear and Be Heard
- Wideband support for best-in-class PC audio
- Noise-canceling microphone filters out background noise
- Digital Signal Processing (DSP) technology for a more natural voice sound

Maximum Versatility
- One-button call control manages PC or desk phone calls
- Conference up to four Savi Office headsets
- Freedom to roam up to 350 feet
- Adaptive, nine hour battery for longer talk time

Short summary description POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey:
This short summary of the POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi Office WO100, Wireless, 23 g, Headset, Black, Grey

Long summary description POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey:
This is an auto-generated long summary of POLY Savi Office WO100 Headset Wireless Ear-hook Black, Grey based on the first three specs of the first five spec groups.

POLY Savi Office WO100. Product type: Headset. Connectivity technology: Wireless, Wireless range: 106 m. Weight: 23 g. Product colour: Black, Grey

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Monaural
Product colour *
Black, Grey
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
106 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone noise-canceling
Yes
Battery
Talk time
6 h
Weight & dimensions
Weight
23 g
Other features
Number of products included
1 pc(s)
Brand compatibility
Plantronics
Digital Signal Processing (DSP)
Yes