location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 510SL Plus Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 510SL Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOYAGER510SLPLUS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager 510SL Plus Headset Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wireless Bluetooth 1.2
  • - Lithium Polymer (LiPo)
Long product name POLY Voyager 510SL Plus Headset Wireless Bluetooth :
The long product name of POLY Voyager 510SL Plus Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager 510SL Plus - Bluetooth
More>>>
POLY Voyager 510SL Plus Headset Wireless Bluetooth:
The official description of POLY Voyager 510SL Plus Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy wireless freedom in the office or on the go with the Plantronics Voyager 510S Bluetooth Headset. Ensuring lightweight, all-day comfort, the Voyager 510S delivers superior sound quality and provides WindSmart technology for clear voice transmission. At the touch of a button you can seamlessly switch between office phone and voice-enabled Bluetooth mobile device. Wherever, Whenever, Wireless.

Short summary description POLY Voyager 510SL Plus Headset Wireless Bluetooth:
This short summary of the POLY Voyager 510SL Plus Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager 510SL Plus, Wireless, 14 g, Headset

Long summary description POLY Voyager 510SL Plus Headset Wireless Bluetooth:
This is an auto-generated long summary of POLY Voyager 510SL Plus Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

POLY Voyager 510SL Plus. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 14 g

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Battery
Battery technology
Lithium Polymer (LiPo)
Talk time
6 h
Standby time
100 h
Weight & dimensions
Weight
14 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:02:55
Uk has collected 1 expert review for POLY Voyager 510SL Plus Headset Wireless Bluetooth and the rating is 73 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
73%