location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Headset SonyEricsson T20 Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset SonyEricsson T20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX103-E1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Headset SonyEricsson T20 Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 300 - 3000 Hz 2200 Ω 115 dB
Long product name POLY Headset SonyEricsson T20 Wired :
The long product name of POLY Headset SonyEricsson T20 Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plantronics' MX103 Mobile Headset - For Ericsson P/R/T Phone series
More>>>
POLY Headset SonyEricsson T20 Wired:
The official description of POLY Headset SonyEricsson T20 Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plantronics' MX103 Mobile Headset is comfortable, discreet and stable. The Flex Grip design produces an exceptionally stable, comfortable fit and allows for one-handed placement in the ear. AcuSpeaktechnology allows you to hear and be heard in almost any environment, providing Plantronics' distinctive superior sound clarity. Customise the headset with three interchangeable colour covers. The MX103 is compatible with most headset ready mobile phones. A headset adapter is required if your mobile phone does not have a headset jack.


- Flex Grip design for a comfortable fit.

- AcuSpeak technology for superior sound in any environment.

- One-touch answer / end call button.

Short summary description POLY Headset SonyEricsson T20 Wired:
This short summary of the POLY Headset SonyEricsson T20 Wired data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Headset SonyEricsson T20, Wired, 300 - 3000 Hz, Headset

Long summary description POLY Headset SonyEricsson T20 Wired:
This is an auto-generated long summary of POLY Headset SonyEricsson T20 Wired based on the first three specs of the first five spec groups.

POLY Headset SonyEricsson T20. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 300 - 3000 Hz

Performance
Product type *
Headset
Compatible products
Sony Ericsson P800/R600/T20/T28/T29/ T39/T65/T66/T68/T68i/ T200/T300/T600
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
300 - 3000 Hz
Impedance
2200 Ω
Headphone sensitivity
115 dB
Microphone
Microphone frequency
300 - 3000 Hz
Other features
Compatibility
Telephone