location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY M100 headphones/headset Wireless Bluetooth Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY M100 headphones/headset Wireless Bluetooth Grey :
The long product name of POLY M100 headphones/headset Wireless Bluetooth Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M100
More>>>
POLY M100 headphones/headset Wireless Bluetooth Grey:
The official description of POLY M100 headphones/headset Wireless Bluetooth Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining Plantronics signature audio performance and smart, ultra lightweight design the M100 sounds natural, feels natural, looks terrific and is the perfect companion to any Bluetooth phone.

Great sound in a small package
- Deliver your natural voice - not background noises, thanks to dual microphones, wind-noise reduction, and Digital Signal Processing technology
- Pair two or more Bluetooth mobile phones to the one headset with Multipoint technology
- Enjoy up to six hours of talk time and ten days of standby time

Designed with comfort in mind
- Customize your fit with three sizes of patented gel ear tips and an optional earloop
- See a full charge in 90 minutes and a two hour charge in thirty minutes
- If you carry an iPhone®, check the headset's battery life on-screen

Short summary description POLY M100 headphones/headset Wireless Bluetooth Grey:
This short summary of the POLY M100 headphones/headset Wireless Bluetooth Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY M100, Wireless, 9 g, Headset, Grey

Long summary description POLY M100 headphones/headset Wireless Bluetooth Grey:
This is an auto-generated long summary of POLY M100 headphones/headset Wireless Bluetooth Grey based on the first three specs of the first five spec groups.

POLY M100. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 9 m. Weight: 9 g. Product colour: Grey

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
9 m
Battery
Talk time
6 h
Weight & dimensions
Weight
9 g
Supplier features
Charging time
90 min
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:18:39
Uk has collected 16 expert reviews for POLY M100 headphones/headset Wireless Bluetooth Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-23 15:18:39
Product Code: 83600-05 Finding a Bluetooth headset that fits snugly in the ear and feels comfortable to wear can be tricky. Fortunately, the Plantronics M100 satisfies on both counts. The Plantronics M100 has other strengths, too; but a few weaknesse...
Bottom line Some other Bluetooth headsets may have better audio quality, but its conveniences, long battery life, and comfortable fit - together with its reasonable price—make the Plantronics M100 headset a solid choice, especially for iPhone users. Melissa J Per...
80%
goodgearguide.com.au
Updated:
2011-11-10 11:48:04
Finding a Bluetooth headset that fits snugly in the ear and feels comfortable to wear can be tricky. Fortunately, the Plantronics M100 satisfies on both counts. The M100 has other strengths, too; but a few weaknesses leave it in the middle of the pack...
Good Provides estimated available battery life; Comfortable on the ear; iPhone battery gauge...
Bad Lacks A2DP streaming support; Audio quality suffers mildly in noisy environments...
Bottom line Plantronics' M100 is a comfortable Bluetooth headset that strikes a pleasing balance between performance, design and price...
80%
smarthouse.com.au
Updated:
2011-11-10 11:48:04
The headset measures 55 x 18.5 x 8mm and weighs 9 grams, making it one of the slimmest headsets in the market today. In addition to the headset, you also get an AC charger, three silicone eartips and a clip-on earloop. The headset's power switch is loc...
Good Lightweight profile; Comes with three silicone eartips and earloop; Easy to pair; Clear audio; Battery meter for iPhone; Can be hooked up to two devices at once...
Bad It could have been better if the battery meter is available to more phones, not just the iPhone...
80%
eteknix.com
Updated:
2013-09-19 07:49:02
Today we are breaking out of the norm and taking a look at something a little bit different and away from our usual bag of computer hardware and peripherals. Today brings us a day of taking a close look at a bluetooth headset from Plantronics with some un...
0%
cravingtech.com
Updated:
2014-05-22 09:50:11
The M100 is a stylish and compact dual microphone Bluetooth headset from Plantronics. The Plantronics Voyager PRO UC I reviewed earlier gave one of the best experiences but having the microphone boom design may not fit everyone’s taste. To those who p...
Bottom line Overall, the sound quality is great but can be better. I can feel a tiny distortion voice on the maximum level which makes it a bit uncomfortable at that setting (the increase in decibel is a bit too high on that level for me). On a noisy environment...
0%
thinkdigit.com
Updated:
2011-09-23 15:18:37
Most Bluetooth headsets suffer from the lack of call clarity offered, or the fact that they are plainly uncomfortable to wear. However, Plantronics M100 does offer a huge improvement on both fronts. The call clarity on offer (for both parties involved...
Bottom line Sleek and smartThe Plantronics M100 is one of the better Bluetooth headsets available out there. The performance on offer is fantastic. The ease of use is literally unmatched. And the battery life is excellent. The only thing which may turn you off i...
70%
mobile-review.com US
Updated:
2011-09-23 15:18:38
For many months I have not tested inexpensive solutions from Plantronics, which keeps on coming up with new offers. Take, for example, Plantronics M100. Read on for details. Design and construction Plantronics changed the package, which I noticed...
Bottom line I have nothing to add, the device is excellent! The main feature is its price of $50. For this amount you get: I couldn't find serious drawbacks and I can bravely recommend it for purchase. In the mid price range M100 is one of the best and Plantronic...
0%
the-gadgeteer.com
Updated:
2011-09-23 15:18:39
In North Carolina, there isn’t a law banning use of a cell phone for most drivers unless you’re under 18 or driving a school bus. Still, I don’t use my cell phone much while driving because I don’t like having one of my hands tied up holding the phone...
Good Comfortable, Good sound quality, Relatively inexpensive, Dedicated power switch...
Bad Single volume button requires you to toggle all the way through the maximum setting before you can lower the volume...
0%
pcworld.com_techhive.com
Updated:
2011-09-23 15:18:39
Finding a Bluetooth headset that fits snugly in the ear and feels comfortable to wear can be tricky. Fortunately, the Plantronics M100 ($80, price as of 9/1/2010) satisfies on both counts. The M100 has other strengths, too; but a few weaknesses leave i...
Good Provides estimated available battery life, Comfortable on the ear, iPhone battery gauge...
Bad Lacks A2DP streaming support, Audio quality suffers mildly in noisy environments...
Bottom line Comfortable Bluetooth headset strikes a pleasing balance between performance, design, and price...
80%
pcmag.com
Updated:
2011-09-23 15:18:39
The Plantronics M100 falls squarely in the middle of the market in terms of pricing. Even so, it turns out $79.95 buys a host of standard features, including a dual-mic design, voice alerts, automatic gain compensation for noisy environments, and exter...
Good Very comfortable. Light. Voice prompts greatly simplify the UI.
Bad Sound quality and noise cancellation are just average.
Bottom line Plantronics has struck a pleasing balance between features, sound quality, weight, and comfort with the M100...
70%
slashgear.com
Updated:
2011-09-23 15:18:39
Plantronics is a Bluetooth headset brand we’re very familiar with here at SlashGear, having tested the company’s past few generations of models. Of course, that developing heritage can be both a blessing and a curse: the bar is set high, and any new he...
0%