location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY H101N Encore® Noise-Canceling Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H101N Encore® Noise-Canceling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H101N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 16:55:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY H101N Encore® Noise-Canceling Headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 63 dB
Long product name POLY H101N Encore® Noise-Canceling Headset Wired :
The long product name of POLY H101N Encore® Noise-Canceling Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H101N Encore® Noise-Canceling
More>>>
POLY H101N Encore® Noise-Canceling Headset Wired:
The official description of POLY H101N Encore® Noise-Canceling Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable and convenient with noise-canceling microphone. Plantronics® conducted the largest scale human-factors study of the ear to design this super-stable, super-light headset. With multiple adjustments possible, the Encore headset will fit just about anyone comfortably. Featuring our noise-canceling microphone.

Short summary description POLY H101N Encore® Noise-Canceling Headset Wired:
This short summary of the POLY H101N Encore® Noise-Canceling Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

POLY H101N Encore® Noise-Canceling, Wired, 20 - 20000 Hz, Headset

Long summary description POLY H101N Encore® Noise-Canceling Headset Wired:
This is an auto-generated long summary of POLY H101N Encore® Noise-Canceling Headset Wired based on the first three specs of the first five spec groups.

POLY H101N Encore® Noise-Canceling. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz

Performance
Product type *
Headset
Headset type
Binaural
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
63 dB
Microphone
Microphone frequency
90 - 10000 Hz