location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Explorer 350 Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Explorer 350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXPLORER350
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY Explorer 350 Headset Wireless Bluetooth :
The long product name of POLY Explorer 350 Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Explorer 350 - Bluethoot
More>>>
POLY Explorer 350 Headset Wireless Bluetooth:
The official description of POLY Explorer 350 Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Plantronics Explorer 350 is a sleek, lightweight headset that fuses Bluetooth wireless technology with effortless call control for a true hands-free experience. The Explorer 350 headset is easy to use and incorporates all call features—volume, answer/end call, last-number redial, and voice-activated dialing—into one single button. Delivering up to eight hours of talk time and convenient in-car accessories for charging and stowing, the Explorer 350 lets you keep your headset handy and charged while you are on the go.

Short summary description POLY Explorer 350 Headset Wireless Bluetooth:
This short summary of the POLY Explorer 350 Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Explorer 350, Wireless, 17 g, Headset

Long summary description POLY Explorer 350 Headset Wireless Bluetooth:
This is an auto-generated long summary of POLY Explorer 350 Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

POLY Explorer 350. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 17 g

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.1
Wireless range
10 m
Battery
Talk time
8 h
Standby time
240 h
Weight & dimensions
Weight
17 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:57:53
Uk has collected 3 expert reviews for POLY Explorer 350 Headset Wireless Bluetooth and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Pocketnow.com
Updated:
2011-09-23 14:57:51
There are days that I long for just a phone. Or rather, a much smaller, lighter phone that gave me the same level of service as my existing XV6700. The same goes with headsets. While I love multi-function design, sometimes simplicity is the better w...
Good Comfortable, Easy to use, Excellent battery life, Both car and wall/computer power included...
Bad Battery life warning is short, Doesnt block outside noise very well, Button pressing is sometimes difficult...
Bottom line Another great headset from Plantronics. At this rate, it would be difficult not to find a headset from them that fit your lifestyle or ear shape. While the outside noise isnt blocked very well, and the battery life warning is rather short, the Exp...
80%
bluetomorrow.com
Updated:
2011-09-23 14:57:51
Plantronics Explorer 350 Bluetooth Headset Review The Plantronics Explorer 350, one of several Bluetooth headsets in Plantronics’ Explorer series, is the follow-up to the Explorer 320. The 350 is currently the high-end headset within the Explorer se...
0%