location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Explorer 220 silver Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Explorer 220 silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXPLORER 220 SILVER
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Explorer 220 silver Headset Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - Lithium-Ion (Li-Ion)
Long product name POLY Explorer 220 silver Headset Wireless Bluetooth :
The long product name of POLY Explorer 220 silver Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Explorer 220 Silver - wireless headset
More>>>
POLY Explorer 220 silver Headset Wireless Bluetooth:
The official description of POLY Explorer 220 silver Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest addition to the Plantronics Explorer family is an outstanding entry-level Bluetooth headset. It has been produced specifically for first-time buyers and delivers great battery life to match that of similar class mobile phones. It is lightweight and designed for maximum style and total comfort. With 10 metres range, and an omni-directional microphone, the Plantronics Explorer 220 will give you great sound at a great price. QuickPair technology ensures it is easy to connect to any Bluetooth-enabled device. Controls such as volume, call answer and call end are simple to use, and there is a handy LED to indicate incoming calls, missed calls and low battery.

-QuickPair technology for easy connection to any Bluetooth-enabled device.
-Simple to use volume, call answer and call end controls.
-LED indicates incoming calls, missed calls and low battery.
-Battery allows up to 6 hours of talk time, with an amazing 200 hours on standby.
-Weighs just 15 grams.
-Works up to 10 metres away from mobile phone.
-Omni-directional microphone.

Short summary description POLY Explorer 220 silver Headset Wireless Bluetooth:
This short summary of the POLY Explorer 220 silver Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Explorer 220 silver, Wireless, 15 g, Headset

Long summary description POLY Explorer 220 silver Headset Wireless Bluetooth:
This is an auto-generated long summary of POLY Explorer 220 silver Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

POLY Explorer 220 silver. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 15 g

Performance
Product type *
Headset
Headset type
Monaural
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
6 h
Standby time
200 h
Weight & dimensions
Weight
15 g
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:54:43
Uk has collected 3 expert reviews for POLY Explorer 220 silver Headset Wireless Bluetooth and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
legitreviews.com
Updated:
2011-09-23 14:54:42
In our search for the best-valued Bluetooth headset on the market today, we turn our focus to Plantronics and one of their latest offerings in their Explorer Series: The Ruggedized Explorer 370 Bluetooth Headset. First and foremost, Plantronics d...
Bottom line With enough bells and whistles for you to get through the latest episode of Survivor, the ruggedized Plantronics Explorer 370 should be enough to satisfy your needs no matter if you are a construction worker or hunter in the wild...
0%
ld2.ciol.com
Updated:
2011-09-23 14:54:42
The Plantronics Explorer 220 is an entry-level Bluetooth headset with a standard over-the-ear design. At first glance, its pretty well made and attractive. Pairing is very straightforward; the first time it is switched on, it automatically goes i...
0%
electronista.com
Updated:
2011-09-23 14:54:43
I used to make fun of people who wore headsets, especially while in the supermarket or walking down the street. I thought these people were pretentious. I didn't think headsets were important except when driving, until I got an iPhone. An iPhone is mu...
Good Inexpensive. Lightweight. Lasts six hours on a charge. Easy to use.
Bad Hurt my ear after extended use. Mixed audio quality reported on receiving end.
70%