location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS50 Headset Wireless Office/Call center Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS50/HL10
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY CS50 Headset Wireless Office/Call center Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Office/Call center Headset
  • - Wireless 91.5 m
  • - 900 - 1 Hz
  • - Microphone type: Boom
Long product name POLY CS50 Headset Wireless Office/Call center Silver :
The long product name of POLY CS50 Headset Wireless Office/Call center Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS50
More>>>
POLY CS50 Headset Wireless Office/Call center Silver:
The official description of POLY CS50 Headset Wireless Office/Call center Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This convenient 900MHz wireless headset lets you take the conversation wherever you go with remarkable range and sound quality for crystal clear communications. The HL10 handset lifter allows you to remotely take or end a call simply by pressing a button.

- Noise-canceling microphone filters out background noise
- Up to eight hours talk time per battery charge
- Roam up to 300 feet from your office phone
- Remote ring detection
- Call control at your finger tips: call answer/end, volume +/-
- Convertible: over-the-ear, over-the-head or optional neckband for behind-the-head
- Choice of 1.9GHz DECT 6.0 or 900MHz frequency for clear, private, secure conversations
- HL10 Handset Lifter enables remote call answering

Short summary description POLY CS50 Headset Wireless Office/Call center Silver:
This short summary of the POLY CS50 Headset Wireless Office/Call center Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS50, Wireless, 900 - 1 Hz, Office/Call center, Headset, Silver

Long summary description POLY CS50 Headset Wireless Office/Call center Silver:
This is an auto-generated long summary of POLY CS50 Headset Wireless Office/Call center Silver based on the first three specs of the first five spec groups.

POLY CS50. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Headphone frequency: 900 - 1 Hz. Wireless range: 91.5 m. Product colour: Silver

Performance
Product type *
Headset
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
91.5 m
Headphones
Headphone frequency
900 - 1 Hz
Microphone
Microphone type *
Boom
Battery
Talk time
8 h
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:04:56
Uk has collected 1 expert review for POLY CS50 Headset Wireless Office/Call center Silver and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-23 15:04:56
The Plantronics CS50 900 MHz Office Headset is a well-made wireless headset is an excellent option for the busy consumer. Lightweight and comfortable, the CS50 is worn either over the head or over one ear. On the headset itself, there are buttons that...
100%