location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS50 Headset Ear-hook Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS-50
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY CS50 Headset Ear-hook Office/Call center Black :
The long product name of POLY CS50 Headset Ear-hook Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Office Headset, Noise-canceling, Volume, Mute, Call Answer/End, Digitally encrypted
More>>>
POLY CS50 Headset Ear-hook Office/Call center Black:
The official description of POLY CS50 Headset Ear-hook Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leave Your Desk Without Leaving Your Calls Behind

Superior Sound Quality and Hands-Free Convenience
- Noise-canceling microphone filters out background noise
- Up to eight hours talk time per battery charge
- Roam up to 300 feet from your office phone
- Remote ring detection
- Call control at your finger tips: call answer/end, volume +/-
- Convertible: over-the-ear, over-the-head or optional neckband for behind-the-head
- Operates at a 900MHz frequency
- HL10 Handset Lifter enables remote call answering

Short summary description POLY CS50 Headset Ear-hook Office/Call center Black:
This short summary of the POLY CS50 Headset Ear-hook Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS50, Office/Call center, Headset, Black

Long summary description POLY CS50 Headset Ear-hook Office/Call center Black:
This is an auto-generated long summary of POLY CS50 Headset Ear-hook Office/Call center Black based on the first three specs of the first five spec groups.

POLY CS50. Product type: Headset, Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Frequency band
1.9 GHz
Headphones
Ear coupling *
Intraaural
Battery
Talk time
8 h
Standby time
70 h
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 22:02:42
Uk has collected 1 expert review for POLY CS50 Headset Ear-hook Office/Call center Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
Howstuffworks.com
Updated:
2011-11-13 22:02:40
The Plantronics CS50 900 MHz Office Headset is a well-made wireless headset is an excellent option for the busy consumer. Lightweight and comfortable, the CS50 is worn either over the head or over one ear. On the headset itself, there are buttons that...
100%