location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY GameCom X40 Headset Wired Head-band Gaming Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GameCom X40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83603-05
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:37:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY GameCom X40 Headset Wired Head-band Gaming Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Gaming Head-band Headset
  • - Wired
  • - Supraaural
  • - Microphone type: Boom
Long product name POLY GameCom X40 Headset Wired Head-band Gaming Silver :
The long product name of POLY GameCom X40 Headset Wired Head-band Gaming Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GameCom X40
More>>>
POLY GameCom X40 Headset Wired Head-band Gaming Silver:
The official description of POLY GameCom X40 Headset Wired Head-band Gaming Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 40 mm speakers let you get the best sound from your Xbox
- Communicate clearly with the adjustable microphone
- Tuck the microphone away when not in use
- Stay comfortable during long sessions with the specially designed earpods
- Adjust voice and audio volumes, using on-ear controls
- Play in style, thanks to a sleek, modern, close-ear design.

Short summary description POLY GameCom X40 Headset Wired Head-band Gaming Silver:
This short summary of the POLY GameCom X40 Headset Wired Head-band Gaming Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY GameCom X40, Wired, Gaming, Headset, Silver

Long summary description POLY GameCom X40 Headset Wired Head-band Gaming Silver:
This is an auto-generated long summary of POLY GameCom X40 Headset Wired Head-band Gaming Silver based on the first three specs of the first five spec groups.

POLY GameCom X40. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Product colour: Silver

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Other features
Compatibility
Xbox
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:10:23
Uk has collected 5 expert reviews for POLY GameCom X40 Headset Wired Head-band Gaming Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
kitguru.net
Updated:
2011-09-23 15:10:23
Over the past year or so, we’ve seen a number of PC gaming peripheral manufacturers like SteelSeries and Sharkoon adding Xbox 360 and Playstation 3 headsets to their lineups, building on the products they have in their PC ranges. Despite not having...
Bottom line A well rounded headset that offers great bang for buck...
85%
XSreviews.co.uk
Updated:
2016-10-27 03:33:14
Recently we visited Gadget Show Live 2011 and while our article on that event did quite well, this one did a lot better. Despite that however, the real highlights of the event are checking out the hardware and one company was kind enough to let us test a...
Bottom line For such an economic little headset, this one has impressed me very much. While of course it's doesn't have the clarity or frequency range of some of the more expensive headsets out there it covers enough that you're more than happy with the experience it...
0%
Country Distributor
United Kingdom 1 distributor(s)