Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plantronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discovery 975
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82640-126
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plantronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10473
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 13 Dec 2017 12:50:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset :
The short editorial description of Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset

Discovery 975 Bluetooth 2.1 + EDR, WindSmart, AudioIQ2, Multipoint, 8 gr., Charging case
More>>>
Short summary description Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset:
This short summary of the Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.
Plantronics Discovery 975, Wireless, In-ear, Monaural, 8 g, Black
Long summary description Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset :

Plantronics Discovery 975. Connectivity technology: Wireless, Bluetooth. Wearing style: In-ear, Headset type: Monaural. Driver unit: 1 cm. Volume control: Digital. Weight: 8 g. Colour of product: Black

This is an auto-generated long summary of Plantronics Discovery 975 In-ear Monaural Wireless Black mobile headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-29
Testseek has collected 32 expert reviews for Plantronics Discovery 975 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-13
I don't know about you, but I get particularly grumpy if I have to concentrate when I put on a Bluetooth headset. I have long hair, and I wear eyeglasses--two things that can get in the way of earhook-oriented headsets. That's why I appreciate headsets like the US$130 Plantronics Discovery 975, which is hook-free and truly plug-and-play.Like its predecessor, the US$130 Discovery 925, the Discovery 975 requires no futzing: With one hand, you can place the headset in your ear, point the microphon...
Good Offers a comfortable fit and clear call quality, carrying case recharges the headset...
Bad Buttons are difficult to press, mediocre handling of background noise...
Bottom line If you can absorb the cost -- or if your employer is willing to do so -- the Plantronics Discovery 975 delivers impressive incoming-audio quality, mostly great outgoing-call quality, a couple of charging options, and a rock-solid carrying case...
85%
pcadvisor.co.uk
Updated:
2011-10-29
Product Code: 82640-05 The Plantronics Discovery 975 is a Bluetooth earpiece that has a simple design and is powered by technologies that improve user experience in terms of connectivity, comfortability and most importantly call quality. Let's take a...
Bottom line The Plantronic Discovery 975 is a feature-packed Bluetooth headset that offered good design and build quality. It comes with a handy charging case and it offers very good performance. Priced at £47, it's a bit expensive, but for its extra battery life...
80%
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
España 1 distributor(s)