location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WO200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79957-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Ear-hook Headset
  • - Wireless Bluetooth 2.1+EDR
  • - Supraaural
Long product name POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey :
The long product name of POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth 2.1, 25 g, Black/Grey
More>>>
POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey:
The official description of POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

STILL INTERESTED IN SAVI OFFICE, READ ON...
FREE TO CHOOSE ANY SOURCE FOR YOUR PHONE CALLS. BUT YOU CAN STAY WITH A SINGLE HEADSET.

Hear and Be Heard
- Wideband support for best-in-class PC audio.
- Noise-canceling microphone filters out background noise.
- Digital Signal Processing (DSP) technology for a more natural voice sound.

Maximum Versatility
- One-button call control manages PC or desk phone calls.
- Conference up to four Savi Office headsets.
- Freedom to roam up to 350 feet.
- Adaptive, nine hour battery for longer talk time.

Short summary description POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey:
This short summary of the POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY WO200, Wireless, 25 g, Headset, Black, Grey

Long summary description POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey:
This is an auto-generated long summary of POLY WO200 Headset Wireless Ear-hook Bluetooth Black, Grey based on the first three specs of the first five spec groups.

POLY WO200. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 25 g. Product colour: Black, Grey

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Monaural
Product colour *
Black, Grey
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.1+EDR
Headphones
Ear coupling *
Supraaural
Battery
Rechargeable battery
Yes
Talk time
6 h
Weight & dimensions
Weight
25 g
Other features
Brand compatibility
Plantronics
Country Distributor
United Kingdom 1 distributor(s)