Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plantronics 79694-01 Grey telephony cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plantronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79694-01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79694-01
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5033588029663 show
Category
Cables used to transmit telephone signals.
telephony cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plantronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16316
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Plantronics 79694-01 Grey telephony cable :
The short editorial description of Plantronics 79694-01 Grey telephony cable

Spare Y-Cable, Digital Tops 6 pin QD for SupraPlus Digital
More>>>
Short summary description Plantronics 79694-01 Grey telephony cable:
This short summary of the Plantronics 79694-01 Grey telephony cable data-sheet is auto-generated and uses the product title and the first six key specs.
Plantronics 79694-01, QD, QD
Long summary description Plantronics 79694-01 Grey telephony cable :

Plantronics 79694-01. Connector 1: QD, Connector 2: QD

This is an auto-generated long summary of Plantronics 79694-01 Grey telephony cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Plantronics

Plantronics Quick Disconnect cable to dual 3.5mm Black telephony cable
(show image)
28959-01 Quick Disconnect cable to dual 3.5mm EUR 16,79
(excl. VAT)
EUR 16,79 (incl. VAT)
Country Distributor
France 2 distributor(s)
Deutschland 5 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)