location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SupraPlus CS361N/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75049-04
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black :
The long product name of POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SupraPlus CS361N/A Spare Headset
More>>>
POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black:
The official description of POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Still interested in SupraPlus Wireless, read on...

The CS361N SupraPlus dual earpiece, wireless system delivers premium audio quality up to 300 feet from a desk phone, Sleek, stylish over-the-head design can be worn comfortably for hours. Remote call control provides convenience and flexibility.

Maximum Mobility, Outstanding Audio Quality and Comfort for Office-based Professionals
Signature Advanced Audio Technology
- Interference-free calls up to 300 feet away from deskphone
- Noise-canceling microphone reduces background noise
- 64-bit digital encryption provides call privacy.

Premium Features, Comfortable Design
- Adjustable, click-stop microphone boom
- Light, over-the-head design for all day comfort
- Ten hours talk time without recharge
- Online indicator light
- Remote call controls: answer/end, vol +/-, mute

Short summary description POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black:
This short summary of the POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY SupraPlus CS361N/A, Wireless, Office/Call center, 25 g, Headset, Black

Long summary description POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of POLY SupraPlus CS361N/A Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY SupraPlus CS361N/A. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 100 m. Weight: 25 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Frequency band
1.8 GHz
Wireless range
100 m
Headphones
Acoustic system
Semi-open
Microphone
Microphone noise-canceling
Yes
Battery
Talk time
9 h
Standby time
50 h
Charging time
3.5 h
Weight & dimensions
Weight
25 g
Packaging content
Charger
Yes