location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Discovery 610 Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discovery 610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74422-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY Discovery 610 Headset Wireless Bluetooth :
The long product name of POLY Discovery 610 Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discovery 610 - Bluetooth
More>>>
POLY Discovery 610 Headset Wireless Bluetooth:
The official description of POLY Discovery 610 Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Basic is a style. It appeals to those of us who value simplicity and value. No frills or frou-frou. Like the Plantronics Discovery 610 Bluetooth headset—the lightest headset of its kind with the comfort of your favorite sneakers. You can customize the fit to either ear. It has unmatched stamina, providing up to 6 hours of talk time on a single charge while keeping you informed of missed calls or a low battery. Best of all, it doesn't require a scientist to operate. The Discovery 610 makes life easier. It works hard. It's priced right. What else is there?


Highlights

- Simple to use—plug and play.
- Great sound quality.
- Battery supports active use for up to 6 hours.
- Ultra-light and comfortable at only 9 grams.
- Compact shape for discreet use and customizable fit.
- LED indicators signal missed calls and a low battery.

Short summary description POLY Discovery 610 Headset Wireless Bluetooth:
This short summary of the POLY Discovery 610 Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Discovery 610, Wireless, 9 g, Headset

Long summary description POLY Discovery 610 Headset Wireless Bluetooth:
This is an auto-generated long summary of POLY Discovery 610 Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

POLY Discovery 610. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 9 g

Performance
Product type *
Headset
Headset type
Monaural
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
6 h
Weight & dimensions
Weight
9 g
Other features
Compatibility
Telephone