location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS70N Headset Ear-hook Office/Call center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS70N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72910-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY CS70N Headset Ear-hook Office/Call center :
The long product name of POLY CS70N Headset Ear-hook Office/Call center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS70N, wireless headset
More>>>
POLY CS70N Headset Ear-hook Office/Call center:
The official description of POLY CS70N Headset Ear-hook Office/Call center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS70N is an ideal wireless solution for any business environment from the backroom to the boardroom. With a top-of-the-line, noise-canceling microphone for amazing speech clarity and comfort, enjoy increased mobility and hands-free productivity.

Your Simple Connection to First-class Audio for Business-class Calls

- Light, comfortable, over-the-ear design for all day comfort
- High performance, noise-canceling microphone
- 1.9GHz Digital Enhanced Cordless Telecommunications (DECT 6.0) provides uncompromised audio quality and security
- Roam and multi-task from up to 300 feet
- Six hours talk time without recharge
- Online indicator light
- Remote call controls: answer/end, vol +/-, mute

Short summary description POLY CS70N Headset Ear-hook Office/Call center:
This short summary of the POLY CS70N Headset Ear-hook Office/Call center data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS70N, Office/Call center, 21 g, Headset

Long summary description POLY CS70N Headset Ear-hook Office/Call center:
This is an auto-generated long summary of POLY CS70N Headset Ear-hook Office/Call center based on the first three specs of the first five spec groups.

POLY CS70N. Product type: Headset, Recommended usage: Office/Call center. Wireless range: 91.4 m. Weight: 21 g

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Office/Call center
Headset type
Monaural
DECT connectable
Yes
Ports & interfaces
Frequency band
1.9 GHz
Wireless range
91.4 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Talk time
6 h
Weight & dimensions
Weight
21 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:35:23
Uk has collected 8 expert reviews for POLY CS70N Headset Ear-hook Office/Call center and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techdigest.tv
Updated:
2011-09-23 15:35:23
Although there are plenty of wireless headsets for mobile phones out there, thanks to Bluetooth, if you’re using an ordinary landline phone and want the same functionality, your options are much more limited. Plantronics, which manufactures a wide r...
60%
goodgearguide.com.au
Updated:
2011-11-13 22:00:00
The Plantronics CS70N allows you to take calls on a desktop phone through a wireless Bluetooth headset. Consisting of a base station and a Bluetooth headset, as well as an optional handset lifter, the CS70N is ideal if you are constantly away from your desk but still need to remain in touch. Plantronics claims the CS70N offers "sleek, comfortable styling" though were not sure we entirely agree. The base station is quite large, but its dark grey and silver colour scheme should fit in well with...
Good Convenience factor, good audio quality...
Bad Expensive, chunky headset design, headset buttons are stiff, some echo when near walls...
Bottom line The CS70N is a convenient albeit not outstanding product. If you really need to get away from your desk while on the phone it is worth a look, but be prepared to pay top dollar...
70%
Zdnet.com.au
Updated:
2011-11-13 22:00:01
Plantronics are likely to be one of the names you think of when looking for audio headsets. Theyve been building the things for 45 years and proudly promote the fact that the first moon landing made use of their products. In this review we look at the...
Good Light and comfortable to wear, Easy to setup and use, Stylish design...
Bad Usage without the optional handsetlifter is annoying, Button placement could be placed in a more visual area, Pricey for infrequent users...
Bottom line A worthwhile investment for anyone who spends a lot of their day on the phone.
70%
crn.com
Updated:
2011-09-23 15:35:17
While the science of ergonomics has been around for a long time, most companies and users have been slow to adopt. But people who spend a majority of their time on the phone have embraced headsets almost from the time they became available for consumer...
0%
legitreviews.com
Updated:
2011-09-23 15:35:18
For years, Plantronics has produces some of the best wired and wireless headsets that we have used here at Legit Reviews. Last month, they introduced a new professional headset system designed for busy professionals who can’t afford to be tied down...
Bottom line For anyone working on the phone most of the day, you can not find a better fitting and higher quality sounding headset on the market. With its DECT-based audio technology providing crystal-clear sound, the $400 Plantronics SC70N sets the standard fo...
0%
justanothermobilemonday.com
Updated:
2011-09-23 15:35:19
All right, All right … so you’re sitting there thinking to yourself, who starts a review of what is obviously a professional product with a title like that. Well, for one - I do, and for two, it got your attention didn’t it? If that didn’t then ma...
0%
geardiary.com
Updated:
2011-09-23 15:35:21
I’ve always been an early adopter in a late adopter workplace. When I brought my Mac SE into work from home so that I could use Filemaker to develop my own databases and phone lists, it was the first PC in a company of 200+ employees. And it remaine...
Good Cool factor. Ease of use. Range and fidelity of wireless system.
Bad Controls are difficult to use with large hands. Product photos courtesy of Plantronics.
Bottom line I’ve always been an early adopter in a late adopter workplace. When I brought my Mac SE into work from home so that I could use Filemaker to develop my own databases and phone lists, it was the first PC in a company of 200+ employees. And it rem...
0%
slashphone.com
Updated:
2011-09-23 15:35:22
Plantronics Launches CS70N Wireless Headset System for Office Professionals Last update: 01-05-07 Submitted by assa Views: 1189 Home Gadgets BluetoothPlantronics announced the availability of its CS70N Wireless Headset System. Designed for both trad...
0%