location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY GameCom X30 Headset Wired In-ear Gaming Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GameCom X30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72483-15
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:37:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY GameCom X30 Headset Wired In-ear Gaming Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Gaming In-ear Headset
  • - Wired
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY GameCom X30 Headset Wired In-ear Gaming Grey :
The long product name of POLY GameCom X30 Headset Wired In-ear Gaming Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GameCom X30 for Xbox
More>>>
POLY GameCom X30 Headset Wired In-ear Gaming Grey:
The official description of POLY GameCom X30 Headset Wired In-ear Gaming Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Communicate clearly with other players with the noise-canceling microphone
- Repositionable microphone for crisp communication
- Ergonomic design and shake-proof fit
- Adjust the volume and mute the microphone, using the convenient inline controls
- Industrial-strength construction.

Short summary description POLY GameCom X30 Headset Wired In-ear Gaming Grey:
This short summary of the POLY GameCom X30 Headset Wired In-ear Gaming Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY GameCom X30, Wired, Gaming, Headset, Grey

Long summary description POLY GameCom X30 Headset Wired In-ear Gaming Grey:
This is an auto-generated long summary of POLY GameCom X30 Headset Wired In-ear Gaming Grey based on the first three specs of the first five spec groups.

POLY GameCom X30. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Product colour: Grey

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Gaming
Headset type
Monaural
Product colour *
Grey
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Other features
Compatibility
Xbox
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:10:14
Uk has collected 4 expert reviews for POLY GameCom X30 Headset Wired In-ear Gaming Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-10 10:43:47
Plantronics has done it again with a Xbox360 headset that gamers are going to crave.
Good Excellent performance, Very comfortable, attractive design...
Bad None to speak of The Final Word Plantronics has done it again with a Xbox360 headset that gamers are going to crave.
Bottom line Plantronics has done it again with a Xbox360 headset that gamers are going to crave.
80%
XSreviews.co.uk
Updated:
2016-10-27 03:33:14
Having reviewed some of the higher end headsets from Platronics after meeting them at Gadget Show Live 2011, we better not neglect the lower end and vocally focused. With that in mind, today it’s the X30’s turn. It’s still part of the Gamecom range, but i...
Good Good quality ear bud sound, Great mic clarity, Simple plug and play...
Bad Horrible plastic packaging is a danger to hands, Could do with a bit of a volume boost, A little weird feeling to begin with but less noticeable as time goes on...
Bottom line The Plantronics X30 is a pretty good piece of kit. I still have some reservations about the mounting method but that's probably something you get used to with extended usage. It's a nice little cheap headset that'll give you good sound quality. It could d...
0%
ign.com
Updated:
2011-09-23 15:10:13
Online gaming with voice communication has revolutionized what was once a particularly solitary activity into an exceptionally social experience. Back in the 90s, taunting your opponents was limited to what you could bash out on a keyboard between res...
88%
Country Distributor
United Kingdom 1 distributor(s)