location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY GameCom X10 Headset Wired Head-band Gaming

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GameCom X10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72481-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY GameCom X10 Headset Wired Head-band Gaming
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Head-band Headset
  • - Wired
  • - Circumaural 20 - 20000 Hz 24 Ω 29 dB
  • - -44 dB
Long product name POLY GameCom X10 Headset Wired Head-band Gaming :
The long product name of POLY GameCom X10 Headset Wired Head-band Gaming. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GameCom X10 for Xbox 360 and Xbox
More>>>
POLY GameCom X10 Headset Wired Head-band Gaming:
The official description of POLY GameCom X10 Headset Wired Head-band Gaming as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fire up your Xbox gaming experience with the quality audio and edgy design of the Plantronics GameCom X10 for Xbox 360 and Xbox. Sticks and stones. That's what your father always said about dealing with playground bullies. But Pops didn't realize that names can hurt, can disgrace, can deliver humiliating, gut-twisting, crushing defeat even to the most hardened of foes. Pops couldn't have imagined your friends' rowdy squeals of delight as they watch you slow-roast the enemy over unmerciful open flames. But the old man would have been proud.

Short summary description POLY GameCom X10 Headset Wired Head-band Gaming:
This short summary of the POLY GameCom X10 Headset Wired Head-band Gaming data-sheet is auto-generated and uses the product title and the first six key specs.

POLY GameCom X10, Wired, Gaming, 20 - 20000 Hz, Headset

Long summary description POLY GameCom X10 Headset Wired Head-band Gaming:
This is an auto-generated long summary of POLY GameCom X10 Headset Wired Head-band Gaming based on the first three specs of the first five spec groups.

POLY GameCom X10. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Monaural
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Circumaural
Acoustic system
Semi-open
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
24 Ω
Headphone sensitivity
29 dB
Driver unit
2.8 cm
Microphone
Microphone sensitivity
-44 dB
Microphone connectivity
2.5 mm
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Yes
Other features
Compatibility
Xbox 360/Xbox
Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 06:13:41
Uk has collected 2 expert reviews for POLY GameCom X10 Headset Wired Head-band Gaming and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-13 22:02:21
If you are looking to jump Xbox Live or need to replace your current headset, the GameCom X10 is a cheap alternative to the official model.
Good Clear audio from headphone, good quality microphone, good price point...
Bad Mic mute button leaks audio, colour scheme doesnt match the Xbox 360 The Final Word If you are looking to jump Xbox Live or need to replace your current headset, the GameCom X10 is a cheap alternative to the official model.
Bottom line If you are looking to jump Xbox Live or need to replace your current headset, the GameCom X10 is a cheap alternative to the official model.
70%
XSreviews.co.uk
Updated:
2016-10-27 03:33:14
If you've broken, lost or squashed the standard headset that comes with each Xbox 360, you don't just have to buy another Microsoft-branded one. There are plenty of third party headsets of varying quality and some – like the GameCom X10 – can be found for...
Bottom line While the X10 might not revolutionise the £10 Xbox 360 headset market, it is a better headset overall than the standard Microsoft 360 one. While it's not worth buying if your original headset is functioning, if you need an inexpensive replacement than the...
0%