Long product name POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black
:
The long product name of POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MX256-N1 Mobile Headset for Nokia Phones
More>>>
POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black:
The official description of POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Experience the freedom, superior sound and sleek style of the MX256 from Plantronics®. Excellent stability and a secure fit are perfect when you are on-the-go – whether running through the airport or hailing a cab! You will appreciate the discreet style, lasting comfort, and one-handed placement of our unique Flex Grip® design. Be heard clearly in any environment with the pivoting boom and noise-canceling microphone. Put an end to fumbling with conveniently located one-touch call answer/end and mute. This innovative headset design is perfect for your bustling life. The MX256 is compatible with today’s most popular mobile phones.
Short summary description POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black:
This short summary of the POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.
POLY MX256-N1 Mobile Headset for Nokia Phones, Wired, Headset, Black
Long summary description POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black:
This is an auto-generated long summary of POLY MX256-N1 Mobile Headset for Nokia Phones Wired Black based on the first three specs of the first five spec groups.
POLY MX256-N1 Mobile Headset for Nokia Phones. Product type: Headset. Connectivity technology: Wired. Product colour: Black