location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY CS55 Headset Ear-hook, Head-band Office/Call center

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72195-03
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY CS55 Headset Ear-hook, Head-band Office/Call center :
The long product name of POLY CS55 Headset Ear-hook, Head-band Office/Call center. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CS55, wireless headset
More>>>
POLY CS55 Headset Ear-hook, Head-band Office/Call center:
The official description of POLY CS55 Headset Ear-hook, Head-band Office/Call center as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This convenient 1.9GHz Digital Enhanced Cordless Telecommunications (DECT) 6.0 wireless headset lets you take the conversation wherever you go with remarkable range and sound quality for crystal clear communications.

Leave Your Desk Without Leaving Your Calls Behind

Superior Sound Quality and Hands-Free Convenience

- Noise-canceling microphone filters out background noise
- Up to eight hours talk time per battery charge
- Roam up to 300 feet from your office phone
- Remote ring detection
- Call control at your finger tips: call answer/end, volume +/-
- Convertible: over-the-ear, over-the-head or optional neckband for behind-the-head
- 1.9GHz frequency for clear, private, secure conversations
- HL10 Handset Lifter enables remote call answering

Short summary description POLY CS55 Headset Ear-hook, Head-band Office/Call center:
This short summary of the POLY CS55 Headset Ear-hook, Head-band Office/Call center data-sheet is auto-generated and uses the product title and the first six key specs.

POLY CS55, Office/Call center, 26 g, Headset

Long summary description POLY CS55 Headset Ear-hook, Head-band Office/Call center:
This is an auto-generated long summary of POLY CS55 Headset Ear-hook, Head-band Office/Call center based on the first three specs of the first five spec groups.

POLY CS55. Product type: Headset, Recommended usage: Office/Call center. Wireless range: 91.4 m. Weight: 26 g

Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
DECT connectable
Yes
Ports & interfaces
Frequency band
1.9 GHz
Wireless range
91.4 m
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Talk time
8 h
Standby time
70 h
Weight & dimensions
Weight
26 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:35:35
Uk has collected 1 expert review for POLY CS55 Headset Ear-hook, Head-band Office/Call center but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2016-12-27 07:24:43
We can all agree that gadgets can be fun and exciting, but its really great when a product can actually help someone work better while also being beneficial to your health. A couple months ago, a close family member was having severe neck and shoulde...
Good Easy to setup, Easy to use, hands free convenience...
Bad Sound echos in headset, Switches are labeled...
Bottom line We can all agree that gadgets can be fun and exciting, but its really great when a product can actually help someone work better while also being beneficial to your health. A couple months ago, a close family member was having severe neck and shoulde...
0%