location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Discovery 665 Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discovery 665
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71890-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2020 16:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Discovery 665 Headset Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - Lithium-Ion (Li-Ion)
Warranty: 1 Year Warranty
Long product name POLY Discovery 665 Headset Wireless Bluetooth :
The long product name of POLY Discovery 665 Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Discovery 665
More>>>
POLY Discovery 665 Headset Wireless Bluetooth:
The official description of POLY Discovery 665 Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features:

- Audio IQ technologyimproves the experience on both ends of the call.
- Sleek, stylish design for discreet connectivity.
- Ultra-light and comfortable.
- Unique vehicle power charger with call indicator light.
- Easily recharge from your PC with the USB charger.
- QuickPair technologyfor fast, easy pairing with Bluetooth devices.

Short summary description POLY Discovery 665 Headset Wireless Bluetooth:
This short summary of the POLY Discovery 665 Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Discovery 665, Wireless, 9 g, Headset

Long summary description POLY Discovery 665 Headset Wireless Bluetooth:
This is an auto-generated long summary of POLY Discovery 665 Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

POLY Discovery 665. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 9 g

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time
3 h
Standby time
120 h
Weight & dimensions
Weight
9 g
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:08:15
Uk has collected 18 expert reviews for POLY Discovery 665 Headset Wireless Bluetooth and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-23 15:08:00
Look no hands, but is it any good?...
Good Audio quality, charging options...
Bad Design is basic, charging station looks cheap...
Bottom line It might not be as sexy as the Jabra J10, but it is feature packed...
90%
goodgearguide.com.au
Updated:
2011-11-10 10:11:22
In the world of Bluetooth hands-free kits, its somewhat difficult to make an impression. A lot of the devices are very similar, so companies have to focus on usability and design to really create a product that stands out. Plantronics Discovery 665 i...
Good Tiny, Simply interface, Looks great...
Bad Incoming audio could be better The Final Word For those of you who are after a Bluetooth headset thats a little less obvious, this is a solid choice.
Bottom line For those of you who are after a Bluetooth headset thats a little less obvious, this is a solid choice.
80%
phonearena.com
Updated:
2011-09-23 15:07:16
Plantronics announced its headset as a sibling to the and both models are very, very similar but still have minor differences. In order to distinguish itself from the 655, the new model uses the same design but with inverted colors. Once more, the box...
Good Good size:sound quality ratio...
Bad Keys are hard to press...
Bottom line Plantronics 665 is almost perfect Bluetooth headset! Almost, because we don’t like the limited box-content (compared to the previous models of the brand) and the battery performance. If the box content was similar to the one of the 655 and the battery...
85%
bayreviews.com
Updated:
2011-09-23 15:07:20
The overall performance and quality of this Plantronics Discovery 665 wireless headset is excellent and without defects. The new AudioIQ technology improves audio quality dramatically. This headset is very simple to use and is designed to attach itself...
100%
treocentral.com
Updated:
2011-09-23 15:07:29
Finding a good Bluetooth headset these days is hard to do, and finding a great one seems all but impossible. There are countless Bluetooth headsets on the market, each promising to sound the best, have a comfortable feel, and most of all is reliable an...
Good Extremely comfortable due to the soft gel ear tips, Lightweight, AudioIQ technology provides excellent sound...
Bad I wish Plantronics would include an AC adapter with this headset...
Bottom line Finding a good Bluetooth headset these days is hard to do, and finding a great one seems all but impossible. There are countless Bluetooth headsets on the market, each promising to sound the best, have a comfortable feel, and most of all is reliable...
100%
ipodobserver.com
Updated:
2011-09-23 15:07:33
Last month I reviewed the Jawbone Bluetooth headset here, saying, "I think the Jawbone is a better Bluetooth headset than any of the Jabra, Motorola, or BlueTake headsets Ive tried in the past year or two." I still believe that to be true, but Ive si...
80%
mobilechoiceuk.com
Updated:
2011-09-23 15:07:39
Angular yet sleek, the Plantronics Discovery 665 is, at 9g, so light you could forget youre wearing it. With its new AudioIQ technology, the call performance is nothing less than outstanding and a choice of ear gels means that the 665 fits comfortab...
0%
ilounge.com
Updated:
2011-09-23 15:07:49
Three new Bluetooth headsets we’ve been testing generally follow the historic rule, but also interestingly diverge enough from it to be worthy of any iPhone owner’s attention. Two are from Plantronics—the brand new Voyager 520 ($100) is...
60%
futurelooks.com
Updated:
2011-09-23 15:07:53
Plantronics has been in the headset business for a very long time. In fact, the first words from the moon in 1969 (or not, if youre into conspiracy theories). What is for real is that a Plantronics headset is probably on the head of that customer serv...
Good AudioIQ Really Works!, So light and comfortable you barely know its on, Small and unobstrusive so you dont look like a wanker on the street, Car Charger ensures that it is always ready to go when in the car.
Bad Performance and comfort cost a pretty penny at $149.99 US MSRP.
Bottom line So does the Plantronics’ Audio IQ feature work in the real world? You bet it does. In fact, most of the time, I found the sound from the headset clearer and easier to understand than the speaker on the phone, especially in noisy environments like th...
90%
mobileburn.com
Updated:
2011-09-23 15:07:57
While it doesnt offer existing Discovery 655 owners a strong reason to upgrade, Plantronics updated Discovery 665 is a great headset for people looking to buy a good looking and easy to use headset.
0%
connectreviews.com
Updated:
2011-09-23 15:08:06
Bluetooth headsets have evolved in many ways over the years, becoming smaller, sleeker, and packing in better audio quality, features, and comfort. Today, we look at a Bluetooth headset that is not only small and sleek, but has great audio quality and...
80%
pcmag.com
Updated:
2011-09-23 15:08:09
Plantronics new Discovery 665 mobile phone headset features what the company calls "AudioIQ" technology thats supposed to adapt to outside noise better than ever before. But although AudioIQ is promising, it doesnt get past this otherwise attracti...
Good Comfortable. Tiny. Easy to use.
Bad Poor voice transmission in noisy situations.
Bottom line Though new AudioIQ technology helps you hear other people on this tiny, easy-to-use headset, it doesnt seem to help them hear you in noisy situations...
70%
Smartdevicecentral.com
Updated:
2011-09-23 15:08:12
Plantronics new Discovery 665 mobile phone headset features what the company calls "AudioIQ" technology thats supposed to adapt to outside noise better than ever before. But although AudioIQ is promising, it doesnt get past this otherwise attractive...
0%
the-gadgeteer.com
Updated:
2016-12-29 23:28:08
Bluetooth headsets are like sneakers, wristwatches and handbags; everyone has their own set of personal criteria when it comes to choosing one. Some people want a headset that is tiny. Some prefer wearing their headset by an ear hook instead of an i...
0%