Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plantronics Pulsar 590A Bluetooth Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plantronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar 590A Bluetooth Headset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69866-05
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plantronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4442
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Plantronics Pulsar 590A Bluetooth Headset :
The short editorial description of Plantronics Pulsar 590A Bluetooth Headset

Pulsar 590A Bluetooth Headset
More>>>
Short summary description Plantronics Pulsar 590A Bluetooth Headset:
This short summary of the Plantronics Pulsar 590A Bluetooth Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Plantronics Pulsar 590A Bluetooth Headset, Headset, Binaural, Wireless, 2.0+EDR, 10 m, 20 - 20000 Hz

Long summary description Plantronics Pulsar 590A Bluetooth Headset:
This is an auto-generated long summary of Plantronics Pulsar 590A Bluetooth Headset based on the first three specs of the first five spec groups.

Plantronics Pulsar 590A Bluetooth Headset. Product type: Headset, Headset type: Binaural. Connectivity technology: Wireless, Bluetooth version: 2.0+EDR, Wireless range: 10 m. Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω, Acoustic system: Open. Talk time: 12 h, Standby time: 130 h. Weight: 97.7 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details