location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY P210-M Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P210-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57700.002
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘POLY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name POLY P210-M Grey :
The long product name of POLY P210-M Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P210-M, 12 keys, USB, Grey
More>>>
POLY P210-M Grey:
The official description of POLY P210-M Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring the familiarity of a phone handset to PC communications with Calisto 210. Softphone communications is a breeze with a device portable enough to travel with a laptop, yet easy enough to use anywhere. Optimized for Microsoft Office Communicator 2007 and Microsoft Lync™ 2010.

A familiar phone interface for PC softphone communications.

Enhance PC Audio
- Wideband support for best-in-class PC audio
- Noise-canceling microphone filters out background noise

Simplify PC Call Management

- Toggle between handset and PC speakers
- Compact design, carrying pouch included
- 12-key dial pad, call answer/end, mute and volume +/-

Short summary description POLY P210-M Grey:
This short summary of the POLY P210-M Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY P210-M, Grey

Long summary description POLY P210-M Grey:
This is an auto-generated long summary of POLY P210-M Grey based on the first three specs of the first five spec groups.

POLY P210-M. Product colour: Grey

Performance
Answering machine *
No
Design
Product colour *
Grey
Phone features
Microphone mute
Yes
Call management
Caller ID *
No
Management features
Volume control
Rotary
Display
Built-in display *
No
Ports & interfaces
Wireless connection
No
Other features
Handset keys
12
Handset
Yes
Country Distributor
United Kingdom 1 distributor(s)