Long product name POLY EHA40
:
The long product name of POLY EHA40. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EHA40 Version 1 (English, Spanish, Italian)
More>>>
POLY EHA40:
The official description of POLY EHA40 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
An in-line amplifier which can be connected to handset with modular plug. User can
keep his/her own telephone.
- Tone control for clear sound
- Extra amplification up to 40dB on receive, allowing hearing impaired persons to communicate without any problems via the telephone.
- Extra boost button, to give extra amplification on receive when needed.
- Compatible with handsets which have modular plug connection. Suitable for standard wiring (attention!)
- Battery powered no need for AC/DC connection.
Short summary description POLY EHA40:
This short summary of the POLY EHA40 data-sheet is auto-generated and uses the product title and the first six key specs.
POLY EHA40, Grey
Long summary description POLY EHA40:
This is an auto-generated long summary of POLY EHA40 based on the first three specs of the first five spec groups.
POLY EHA40. Product colour: Grey