location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EncorePro DW291N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39995-11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588030973
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Office/Call center Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Supraaural
Long product name POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey :
The long product name of POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EncorePro DW291 Mono + Vista Plus DM15 + Audio 3.5 mm
More>>>
POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey:
The official description of POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for performance – built to last

The Plantronics EncorePro takes a different approach to headset design. Every component has been designed and produced with one aim – the best performance. A different approach to headset design. The microphone is designed to sit in exactly the right place for optimum audio clarity, and the low slung design ensures it can not be seen by the wearer. The slim
speaker has a wideband frequency response for clearer and more intelligible conversations. We’ve made no compromise on reliability, durability, comfort or audio quality.

VistaPlus™ DM15

Audio Processor Uses Digital Signal Processing (DSP) to deliver unsurpassed acoustic protection and sound quality.

Short summary description POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey:
This short summary of the POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

POLY EncorePro DW291N, Wired, Office/Call center, Headset, Black, Grey

Long summary description POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey:
This is an auto-generated long summary of POLY EncorePro DW291N Headset Wired Head-band Office/Call center Black, Grey based on the first three specs of the first five spec groups.

POLY EncorePro DW291N. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Product colour: Black, Grey

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Grey
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Ports & interfaces
Bluetooth
No
Headphones
Ear coupling *
Supraaural
Microphone
Microphone noise-canceling
Yes
Other features
Amplifier included
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
United Kingdom 1 distributor(s)