Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plantronics Audio 322 Binaural Head-band Black headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plantronics
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio 322
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38889-01
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plantronics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12429
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plantronics Audio 322 Binaural Head-band Black headset:
This short summary of the Plantronics Audio 322 Binaural Head-band Black headset data-sheet is auto-generated and uses the product title and the first six key specs.
Plantronics Audio 322, PC/Gaming, Binaural, Head-band, Black, Wired, 1.7 m
Long summary description Plantronics Audio 322 Binaural Head-band Black headset :

Plantronics Audio 322. Purpose: PC/Gaming. Headset type: Binaural, Wearing style: Head-band, Colour of product: Black. Connectivity technology: Wired, Cable length: 1.7 m. Ear coupling: Supraaural, Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω. Microphone connectivity: 3.5 mm

This is an auto-generated long summary of Plantronics Audio 322 Binaural Head-band Black headset based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Country Distributor
France 1 distributor(s)